Ebinger Manufacturing Corp. Drive Bit Set 3797N

Description
HARDENED STEEL MATERIAL 3-1/4 INCH OVERALL LENGTH #1 MIN. BIT SIZE 1/4 INCH MAX. BIT SIZE #1 PHILLIPS, #2 PHILLIPS, 3/16 INCH STANDARD, 1/4 INCH STANDARD BIT SIZES ASSORTED BIT TYPE NUMBER OF PIECES 5 INCLUSIONS/FEATURES ADAPTER, GROOVED BITS PACKAGING TYPE CARDED
Datasheet
Description
HARDENED STEEL MATERIAL 3-1/4 INCH OVERALL LENGTH #1 MIN. BIT SIZE 1/4 INCH MAX. BIT SIZE #1 PHILLIPS, #2 PHILLIPS, 3/16 INCH STANDARD, 1/4 INCH STANDARD BIT SIZES ASSORTED BIT TYPE NUMBER OF PIECES 5 INCLUSIONS/FEATURES ADAPTER, GROOVED BITS PACKAGING TYPE CARDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit Set - 3797N - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drive Bit Set
3797N
Drive Bit Set 3797N
HARDENED STEEL MATERIAL 3-1/4 INCH OVERALL LENGTH #1 MIN. BIT SIZE 1/4 INCH MAX. BIT SIZE #1 PHILLIPS, #2 PHILLIPS, 3/16 INCH STANDARD, 1/4 INCH STANDARD BIT SIZES ASSORTED BIT TYPE NUMBER OF PIECES 5 INCLUSIONS/FEATURES ADAPTER, GROOVED BITS PACKAGING TYPE CARDED
  • HARDENED STEEL MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • #1 MIN. BIT SIZE
  • 1/4 INCH MAX. BIT SIZE
  • #1 PHILLIPS, #2 PHILLIPS, 3/16 INCH STANDARD, 1/4 INCH STANDARD BIT SIZES
  • ASSORTED BIT TYPE
  • NUMBER OF PIECES 5
  • INCLUSIONS/FEATURES ADAPTER, GROOVED BITS
  • PACKAGING TYPE CARDED
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Driver Bits
Product Number 3797N
Product Name Drive Bit Set
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 1-P3-250 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - 35005 - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Drive Bit - 48-32-4413 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details