Ebinger Manufacturing Corp. Plier 349G

Description
9 INCH OVERALL LENGTH 9 OVERALL LENGTH - FRACTIONAL 9 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES HIGH LEVERAGE CUTTER OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
9 INCH OVERALL LENGTH 9 OVERALL LENGTH - FRACTIONAL 9 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES HIGH LEVERAGE CUTTER OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier 349G
9 INCH OVERALL LENGTH 9 OVERALL LENGTH - FRACTIONAL 9 OVERALL LENGTH - DECIMAL CUTTING APPLICATION CHANNELLOCK. BRAND PACKAGING QUANTITY 5 INCLUSIONS/FEATURES HIGH LEVERAGE CUTTER OVERALL LENGTH - DECIMAL - UOM IN
  • 9 INCH OVERALL LENGTH
  • 9 OVERALL LENGTH - FRACTIONAL
  • 9 OVERALL LENGTH - DECIMAL
  • CUTTING APPLICATION
  • CHANNELLOCK. BRAND
  • PACKAGING QUANTITY 5
  • INCLUSIONS/FEATURES HIGH LEVERAGE CUTTER
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pliers
Product Number 349G
Product Name Plier
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Plier - 386G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Needle Nose
Length 6 inch (152 mm)
Features Bent Nose
View Details
Milwaukee Electric Tool Corporation
Specs
Type Combination
Jaw Capacity 0.6700 inch (17.02 mm)
View Details