Ebinger Manufacturing Corp. Anchor 05125

Description
CARBON STEEL MATERIAL ZINC PLATED FINISH 5/8 INCH ANCHOR LENGTH 1-1/32 INCH THREAD LENGTH ASTM B633 MATERIAL SPECIFICATION 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1/2 INCH EMBED DEPTH APPROVAL UL
Datasheet
Description
CARBON STEEL MATERIAL ZINC PLATED FINISH 5/8 INCH ANCHOR LENGTH 1-1/32 INCH THREAD LENGTH ASTM B633 MATERIAL SPECIFICATION 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1/2 INCH EMBED DEPTH APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 05125 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Anchor
05125
Anchor 05125
CARBON STEEL MATERIAL ZINC PLATED FINISH 5/8 INCH ANCHOR LENGTH 1-1/32 INCH THREAD LENGTH ASTM B633 MATERIAL SPECIFICATION 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1/2 INCH EMBED DEPTH APPROVAL UL
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5/8 INCH ANCHOR LENGTH
  • 1-1/32 INCH THREAD LENGTH
  • ASTM B633 MATERIAL SPECIFICATION
  • 1/4 INCH DRILL SIZE
  • ACORN NUT HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1/2 INCH EMBED DEPTH
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 05125
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086842 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Permanent Roof Anchors -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
View Details