Ebinger Manufacturing Corp. Anchor 02842

Description
HAMMER DRIVE TYPE STEEL MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE PHILLIPS HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK AND STONE
Datasheet
Description
HAMMER DRIVE TYPE STEEL MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE PHILLIPS HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK AND STONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 02842 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Anchor
02842
Anchor 02842
HAMMER DRIVE TYPE STEEL MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE PHILLIPS HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK AND STONE
  • HAMMER DRIVE TYPE
  • STEEL MATERIAL
  • 1-1/4 INCH ANCHOR LENGTH
  • 1/4 INCH DRILL SIZE
  • PHILLIPS HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • APPLICATION CONCRETE, BLOCK, BRICK AND STONE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number 02842
Product Name Anchor
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 9086918 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Anchor - 7171-25 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Hole Size 0.2500 inch (6.35 mm)
View Details