Ebac Industrial Products, Inc. Pool & Spas Dehumidifier PD120

Description
High-efficiency rotary compressor Air-flow: 560/824cfm Length: 26 ¾", Height: 27 1/8", Depth: 11". Power Supply: 110V Weight: 80lbs Capacity: 90ppd at AHAM (80F, 60%RH), 20 gallons at saturation The PD120 demonstrates Ebac's commitment to application flexibility. This unit is capable of being ducted or standing alone. It can be put into harsh marine environments or used in an indoor swimming pool/spa. It can be utilized in storage facilities or an industrial process. Under harsh conditions the PD120 will remove 200 pounds of water per day. A rugged, reliable machine that can solve a wide variety of moisture problems.
Description
High-efficiency rotary compressor Air-flow: 560/824cfm Length: 26 ¾", Height: 27 1/8", Depth: 11". Power Supply: 110V Weight: 80lbs Capacity: 90ppd at AHAM (80F, 60%RH), 20 gallons at saturation The PD120 demonstrates Ebac's commitment to application flexibility. This unit is capable of being ducted or standing alone. It can be put into harsh marine environments or used in an indoor swimming pool/spa. It can be utilized in storage facilities or an industrial process. Under harsh conditions the PD120 will remove 200 pounds of water per day. A rugged, reliable machine that can solve a wide variety of moisture problems.

Suppliers

Company
Product
Description
Supplier Links
Pool & Spas Dehumidifier - PD120 - Ebac Industrial Products, Inc.
Newport News, VA, USA
Pool & Spas Dehumidifier
PD120
Pool & Spas Dehumidifier PD120
High-efficiency rotary compressor Air-flow: 560/824cfm Length: 26 ¾", Height: 27 1/8", Depth: 11". Power Supply: 110V Weight: 80lbs Capacity: 90ppd at AHAM (80F, 60%RH), 20 gallons at saturation The PD120 demonstrates Ebac's commitment to application flexibility. This unit is capable of being ducted or standing alone. It can be put into harsh marine environments or used in an indoor swimming pool/spa. It can be utilized in storage facilities or an industrial process. Under harsh conditions the PD120 will remove 200 pounds of water per day. A rugged, reliable machine that can solve a wide variety of moisture problems.
  • High-efficiency rotary compressor
  • Air-flow: 560/824cfm
  • Length: 26 ¾", Height: 27 1/8", Depth: 11".
  • Power Supply: 110V
  • Weight: 80lbs
  • Capacity: 90ppd at AHAM (80F, 60%RH), 20 gallons at saturation

The PD120 demonstrates Ebac's commitment to application flexibility. This unit is capable of being ducted or standing alone. It can be put into harsh marine environments or used in an indoor swimming pool/spa. It can be utilized in storage facilities or an industrial process. Under harsh conditions the PD120 will remove 200 pounds of water per day. A rugged, reliable machine that can solve a wide variety of moisture problems.

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number PD120
Product Name Pool & Spas Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 160696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 3.44E-5 lbs/hr (1.56E-4 kg/hr)
View Details
Dehumidifier - MovinCool Classic 18 - Mobile Air, Inc.
Specs
Air Capacity 1180 SCFM (2006 m³/hr)
Features Integral Cooling; Portable
View Details
DryCycler™  Gas Purifier - 6706-01 - Terra Universal, Inc.
Specs
Removal Technique catalytic converter
Air Capacity 5 SCFM (8.5 m³/hr)
Moisture Removal 106 lbs/hr (480 kg/hr)
View Details