Tripp Lite by Eaton Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers TLM626NS

Description
This Tripp Lite power strip is designed to safely distribute power to connected equipment in harsh environments. It provides a convenient source for multiple outlets wherever they're needed. 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more. Convenient transformer outlets accommodate multiple transformers without blocking other outlets. A 6 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting. Its bright yellow color alerts you and others that power cords and tools are in use. Features 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more. Convenient transformer outlets A 6 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting Its bright yellow color alerts you and others that power cords and tools are in use. OSHA color guidelines, outlined in Document 1910.145, alert users to hazardous situations, which may cause minor or moderate injury. This Tripp Lite product complies with those guidelines.
Datasheet
Description
This Tripp Lite power strip is designed to safely distribute power to connected equipment in harsh environments. It provides a convenient source for multiple outlets wherever they're needed. 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more. Convenient transformer outlets accommodate multiple transformers without blocking other outlets. A 6 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting. Its bright yellow color alerts you and others that power cords and tools are in use. Features 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more. Convenient transformer outlets A 6 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting Its bright yellow color alerts you and others that power cords and tools are in use. OSHA color guidelines, outlined in Document 1910.145, alert users to hazardous situations, which may cause minor or moderate injury. This Tripp Lite product complies with those guidelines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers - TLM626NS - Tripp Lite by Eaton
Chicago, IL, United States
Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers
TLM626NS
Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers TLM626NS
This Tripp Lite power strip is designed to safely distribute power to connected equipment in harsh environments. It provides a convenient source for multiple outlets wherever they're needed. 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more. Convenient transformer outlets accommodate multiple transformers without blocking other outlets. A 6 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting. Its bright yellow color alerts you and others that power cords and tools are in use. Features 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more. Convenient transformer outlets A 6 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting Its bright yellow color alerts you and others that power cords and tools are in use. OSHA color guidelines, outlined in Document 1910.145, alert users to hazardous situations, which may cause minor or moderate injury. This Tripp Lite product complies with those guidelines.

This Tripp Lite power strip is designed to safely distribute power to connected equipment in harsh environments. It provides a convenient source for multiple outlets wherever they're needed. 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more. Convenient transformer outlets accommodate multiple transformers without blocking other outlets. A 6 ft. grounded cord with integrated cord clip reaches distant outlets. A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload. 4 safety covers shield unused outlets from debris and accidental contact. A rugged metal case stands up to the harshest environments. Integrated keyhole slots on bottom panel provide convenient wall/desk mounting. Its bright yellow color alerts you and others that power cords and tools are in use.

Features

  • 6 outlets distribute AC power to a wide range of power tools, pumps, air compressors and more.
  • Convenient transformer outlets
  • A 6 ft. grounded cord with integrated cord clip reaches distant outlets.
  • A lighted on/off switch with integrated circuit breaker provides power control over connected equipment. Breaker protects against dangerous system overload.
  • 4 safety covers shield unused outlets from debris and accidental contact.
  • A rugged metal case stands up to the harshest environments.
  • Integrated keyhole slots on bottom panel provide convenient wall/desk mounting
  • Its bright yellow color alerts you and others that power cords and tools are in use.
  • OSHA color guidelines, outlined in Document 1910.145, alert users to hazardous situations, which may cause minor or moderate injury. This Tripp Lite product complies with those guidelines.
Supplier's Site
Power Strip,Power It! Safety Power Strip w/6 Outlets, OSHA, Yellow, 6 Ft. Cord - 70101514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip,Power It! Safety Power Strip w/6 Outlets, OSHA, Yellow, 6 Ft. Cord
70101514
Power Strip,Power It! Safety Power Strip w/6 Outlets, OSHA, Yellow, 6 Ft. Cord 70101514
TrippLite Safety Series Power Strips provide reliable AC power distribution for industrial, automotive, construction and hardware environments where rugged construction and safety are essential. All-metal housings feature a high-visibility OSHA yellow finish to alert users to hazardous situations that may cause minor to moderate injury per the guidelines outlined in OSHA's Document 1910.145. All-Metal Housing in High-Visibility OSHA Yellow Finish Up-to-8 Outlets (NEMA-15R) with Outlet Safety Covers Included GFCI Plug Available on Select Models Cord Wrap with Hang Holes Available on Select Models

TrippLite Safety Series Power Strips provide reliable AC power distribution for industrial, automotive, construction and hardware environments where rugged construction and safety are essential. All-metal housings feature a high-visibility OSHA yellow finish to alert users to hazardous situations that may cause minor to moderate injury per the guidelines outlined in OSHA's Document 1910.145.

  • All-Metal Housing in High-Visibility OSHA Yellow Finish
  • Up-to-8 Outlets (NEMA-15R) with Outlet Safety Covers Included
  • GFCI Plug Available on Select Models
  • Cord Wrap with Hang Holes Available on Select Models
Supplier's Site
Power Strip, 6 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite - 75M1863 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 6 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite
75M1863
Power Strip, 6 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite 75M1863
POWER STRIP, 6 OUTLET, 15A, 120V, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:Power It! Series; Colour:Bright Yellow RoHS Compliant: NA

POWER STRIP, 6 OUTLET, 15A, 120V, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:Power It! Series; Colour:Bright Yellow RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips Power Strips
Product Number TLM626NS 70101514 75M1863
Product Name Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers Power Strip,Power It! Safety Power Strip w/6 Outlets, OSHA, Yellow, 6 Ft. Cord Power Strip, 6 Outlet, 15A, 120V, 6Ft; No. Of Outlets Eaton Tripp Lite
Frequency 60Hz
Unit Type Plug Strip Wall Mount (No Cabling)
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1583T6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Power It! Power Strip with 6 Right Angle Outlets, 15-ft. Cord, Transparent Switch Cover - TLM615NCRA - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers