Tripp Lite by Eaton SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack SRWO12US

Description
The SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The open frame design pivots to allow unrestricted access for installing, configuring and servicing equipment and cabling from any direction. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. Included locking pins secure the frame in position while pivoted for mounting equipment. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included. Features Saves Valuable Workspace Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required Maximum load capacity of 150 lb. 2-Post Open-Frame Design Pivoting frame allows easy access for installing, configuring and servicing equipment and cabling from any direction Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting in 12U of space Easy Assembly and Installation Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels Locking pins prevent the frame from moving during equipment installation Rails support threaded-hole equipment mounting Rack spaces numbered for easy reference Includes assembly and equipment-mounting hardware
Description
The SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The open frame design pivots to allow unrestricted access for installing, configuring and servicing equipment and cabling from any direction. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. Included locking pins secure the frame in position while pivoted for mounting equipment. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included. Features Saves Valuable Workspace Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required Maximum load capacity of 150 lb. 2-Post Open-Frame Design Pivoting frame allows easy access for installing, configuring and servicing equipment and cabling from any direction Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting in 12U of space Easy Assembly and Installation Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels Locking pins prevent the frame from moving during equipment installation Rails support threaded-hole equipment mounting Rack spaces numbered for easy reference Includes assembly and equipment-mounting hardware

Suppliers

Company
Product
Description
Supplier Links
SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack - SRWO12US - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack
SRWO12US
SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack SRWO12US
The SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The open frame design pivots to allow unrestricted access for installing, configuring and servicing equipment and cabling from any direction. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. Included locking pins secure the frame in position while pivoted for mounting equipment. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included. Features Saves Valuable Workspace Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required Maximum load capacity of 150 lb. 2-Post Open-Frame Design Pivoting frame allows easy access for installing, configuring and servicing equipment and cabling from any direction Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting in 12U of space Easy Assembly and Installation Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels Locking pins prevent the frame from moving during equipment installation Rails support threaded-hole equipment mounting Rack spaces numbered for easy reference Includes assembly and equipment-mounting hardware

The SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds.
The open frame design pivots to allow unrestricted access for installing, configuring and servicing equipment and cabling from any direction. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. Included locking pins secure the frame in position while pivoted for mounting equipment. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included.

Features

Saves Valuable Workspace

  • Perfect for network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required
  • Maximum load capacity of 150 lb.

2-Post Open-Frame Design

  • Pivoting frame allows easy access for installing, configuring and servicing equipment and cabling from any direction
  • Stores and organizes EIA-standard 19 in. rack equipment compatible with 2-post mounting in 12U of space

Easy Assembly and Installation

  • Wall-mounting holes spaced 16 in. apart for standard wall stud placement
  • Vertical mounting rails accommodate equipment up to 18 in. deep, such as network switches and patch panels
  • Locking pins prevent the frame from moving during equipment installation
  • Rails support threaded-hole equipment mounting
  • Rack spaces numbered for easy reference
  • Includes assembly and equipment-mounting hardware
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SRWO12US
Product Name SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack
Product Type Chassis
Mounting Style Rack-mount
Rack Height 12U
Unlock Full Specs
to access all available technical data

Similar Products

Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord - IMC-711-AC - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SmartRack 45U Standard-Depth 4-Post Premium Open Frame Rack with No Sides, Doors or Roof - SR45UBEXPNDNR3 - Tripp Lite by Eaton
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 45U
View Details