Tripp Lite by Eaton 45U SmartRack 4-Post Open Frame Rack - Threaded 12-24 Mounting Holes SR4POST1224

Description
Tripp Lite's 45U 4-Post Open Frame Rack with Threaded Mounting Holes helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST1224 is a simple solution for housing IT equipment in secure environments and other areas that don’t require a lockable rack solution. This 45U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 1000 lb. The SR4POST1224 comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side. The open design of the SR4POST1224 provides unobstructed airflow and easy access to equipment and cabling. It has threaded (12-24) mounting holes for easy installation of standard 19-inch rack equipment. The SR4POST1224 supports equipment depths from 22 to 36 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers. Features Supports 1000lbs of rackmount equipment Adjustable mounting depth (22 to 36 inches) Textured powder coat finish Heavy-duty cold-rolled steel construction Numbered mounting positions Bolt down provisions Threaded 12-24 holes Black finish Easy assembly
Description
Tripp Lite's 45U 4-Post Open Frame Rack with Threaded Mounting Holes helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST1224 is a simple solution for housing IT equipment in secure environments and other areas that don’t require a lockable rack solution. This 45U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 1000 lb. The SR4POST1224 comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side. The open design of the SR4POST1224 provides unobstructed airflow and easy access to equipment and cabling. It has threaded (12-24) mounting holes for easy installation of standard 19-inch rack equipment. The SR4POST1224 supports equipment depths from 22 to 36 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers. Features Supports 1000lbs of rackmount equipment Adjustable mounting depth (22 to 36 inches) Textured powder coat finish Heavy-duty cold-rolled steel construction Numbered mounting positions Bolt down provisions Threaded 12-24 holes Black finish Easy assembly

Suppliers

Company
Product
Description
Supplier Links
45U SmartRack 4-Post Open Frame Rack - Threaded 12-24 Mounting Holes - SR4POST1224 - Tripp Lite by Eaton
Chicago, IL, United States
45U SmartRack 4-Post Open Frame Rack - Threaded 12-24 Mounting Holes
SR4POST1224
45U SmartRack 4-Post Open Frame Rack - Threaded 12-24 Mounting Holes SR4POST1224
Tripp Lite's 45U 4-Post Open Frame Rack with Threaded Mounting Holes helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST1224 is a simple solution for housing IT equipment in secure environments and other areas that don’t require a lockable rack solution. This 45U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 1000 lb. The SR4POST1224 comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side. The open design of the SR4POST1224 provides unobstructed airflow and easy access to equipment and cabling. It has threaded (12-24) mounting holes for easy installation of standard 19-inch rack equipment. The SR4POST1224 supports equipment depths from 22 to 36 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers. Features Supports 1000lbs of rackmount equipment Adjustable mounting depth (22 to 36 inches) Textured powder coat finish Heavy-duty cold-rolled steel construction Numbered mounting positions Bolt down provisions Threaded 12-24 holes Black finish Easy assembly

Tripp Lite's 45U 4-Post Open Frame Rack with Threaded Mounting Holes helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST1224 is a simple solution for housing IT equipment in secure environments and other areas that don’t require a lockable rack solution. This 45U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 1000 lb. The SR4POST1224 comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side.
The open design of the SR4POST1224 provides unobstructed airflow and easy access to equipment and cabling. It has threaded (12-24) mounting holes for easy installation of standard 19-inch rack equipment. The SR4POST1224 supports equipment depths from 22 to 36 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers.

Features

  • Supports 1000lbs of rackmount equipment
  • Adjustable mounting depth (22 to 36 inches)
  • Textured powder coat finish
  • Heavy-duty cold-rolled steel construction
  • Numbered mounting positions
  • Bolt down provisions
  • Threaded 12-24 holes
  • Black finish
  • Easy assembly
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SR4POST1224
Product Name 45U SmartRack 4-Post Open Frame Rack - Threaded 12-24 Mounting Holes
Product Type Chassis
Mounting Style Rack-mount
Rack Height 45U
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot chassis, US power cord (also known as IE-PowerTray 850-13086) - IMC-318I-US - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
View Details
Type 11C, CPCI, 7U, Vertical Chassis -  - ELMA Electronic Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus PICMG
View Details