Tripp Lite by Eaton SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack SR42UBEXPNDNR3

Description
The SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack houses 3000 lb of standard 19-inch rack equipment in 42U. It is an expansion model that comes without sides, doors or roof. The front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from 4 to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference and supports tool-less button-mount 0U installation of up to four compatible PDUs and cable managers. All components of the SR42UBEXPNDNR3 are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. To simplify deployment, the SR42UBEXPNDNR3 comes with preinstalled 3" casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances. The SR42UBEXPNDNR3 comes with a 5-year product warranty. As part of the SmartRack family, the SR42UBEXPNDNR3 is compatible with Tripp Lite’s extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. Features Ships fully assembled for rapid deployment and roll into place on heavy-duty 3" pre-installed casters (casters are removable) Front and rear sets of equipment mounting rails adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Tool-less accessory mounting rails (2 rails per enclosure) include slots for quick installation of compatible PDUs and vertical cable managers. Mounting slots are arranged in an industry-standard pattern compatible with a wide variety of accessories. Each rail can accommodate two vertical PDUs or cable managers side-by-side (four items per enclosure). Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws Textured powder coat finish for tough resistance to environmental concerns such as deployment in warehouses. Maximum usable internal depth of 37 inches/94 cm (front to rear rail). Weight ratings of 3000 lb stationary and 3000 lb rolling. Built in baying tabs allow premium open frame racks to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles. Heavy duty leveling feet extend to allow premium open frame racks to be positioned on uneven floors. Levelers are removable. Compact design allows the premium open frame racks to roll through standard height commercial doorways. Convenient grounding system. All components are grounded to the premium open frame rack structure which includes multiple connections for facility ground. Open top and bottom for cable access. Included stabilizing brackets are used for shipment and can be reattached at the bottom of the premium open frame rack on the inside or outside of the rack. Compatibility with all cable management accessories.
Description
The SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack houses 3000 lb of standard 19-inch rack equipment in 42U. It is an expansion model that comes without sides, doors or roof. The front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from 4 to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference and supports tool-less button-mount 0U installation of up to four compatible PDUs and cable managers. All components of the SR42UBEXPNDNR3 are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. To simplify deployment, the SR42UBEXPNDNR3 comes with preinstalled 3" casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances. The SR42UBEXPNDNR3 comes with a 5-year product warranty. As part of the SmartRack family, the SR42UBEXPNDNR3 is compatible with Tripp Lite’s extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. Features Ships fully assembled for rapid deployment and roll into place on heavy-duty 3" pre-installed casters (casters are removable) Front and rear sets of equipment mounting rails adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Tool-less accessory mounting rails (2 rails per enclosure) include slots for quick installation of compatible PDUs and vertical cable managers. Mounting slots are arranged in an industry-standard pattern compatible with a wide variety of accessories. Each rail can accommodate two vertical PDUs or cable managers side-by-side (four items per enclosure). Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws Textured powder coat finish for tough resistance to environmental concerns such as deployment in warehouses. Maximum usable internal depth of 37 inches/94 cm (front to rear rail). Weight ratings of 3000 lb stationary and 3000 lb rolling. Built in baying tabs allow premium open frame racks to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles. Heavy duty leveling feet extend to allow premium open frame racks to be positioned on uneven floors. Levelers are removable. Compact design allows the premium open frame racks to roll through standard height commercial doorways. Convenient grounding system. All components are grounded to the premium open frame rack structure which includes multiple connections for facility ground. Open top and bottom for cable access. Included stabilizing brackets are used for shipment and can be reattached at the bottom of the premium open frame rack on the inside or outside of the rack. Compatibility with all cable management accessories.

Suppliers

Company
Product
Description
Supplier Links
SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack - SR42UBEXPNDNR3 - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack
SR42UBEXPNDNR3
SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack SR42UBEXPNDNR3
The SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack houses 3000 lb of standard 19-inch rack equipment in 42U. It is an expansion model that comes without sides, doors or roof. The front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from 4 to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference and supports tool-less button-mount 0U installation of up to four compatible PDUs and cable managers. All components of the SR42UBEXPNDNR3 are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. To simplify deployment, the SR42UBEXPNDNR3 comes with preinstalled 3" casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances. The SR42UBEXPNDNR3 comes with a 5-year product warranty. As part of the SmartRack family, the SR42UBEXPNDNR3 is compatible with Tripp Lite’s extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. Features Ships fully assembled for rapid deployment and roll into place on heavy-duty 3" pre-installed casters (casters are removable) Front and rear sets of equipment mounting rails adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Tool-less accessory mounting rails (2 rails per enclosure) include slots for quick installation of compatible PDUs and vertical cable managers. Mounting slots are arranged in an industry-standard pattern compatible with a wide variety of accessories. Each rail can accommodate two vertical PDUs or cable managers side-by-side (four items per enclosure). Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws Textured powder coat finish for tough resistance to environmental concerns such as deployment in warehouses. Maximum usable internal depth of 37 inches/94 cm (front to rear rail). Weight ratings of 3000 lb stationary and 3000 lb rolling. Built in baying tabs allow premium open frame racks to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles. Heavy duty leveling feet extend to allow premium open frame racks to be positioned on uneven floors. Levelers are removable. Compact design allows the premium open frame racks to roll through standard height commercial doorways. Convenient grounding system. All components are grounded to the premium open frame rack structure which includes multiple connections for facility ground. Open top and bottom for cable access. Included stabilizing brackets are used for shipment and can be reattached at the bottom of the premium open frame rack on the inside or outside of the rack. Compatibility with all cable management accessories.

The SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack houses 3000 lb of standard 19-inch rack equipment in 42U. It is an expansion model that comes without sides, doors or roof. The front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from 4 to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference and supports tool-less button-mount 0U installation of up to four compatible PDUs and cable managers.
All components of the SR42UBEXPNDNR3 are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground.
To simplify deployment, the SR42UBEXPNDNR3 comes with preinstalled 3" casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.
The SR42UBEXPNDNR3 comes with a 5-year product warranty. As part of the SmartRack family, the SR42UBEXPNDNR3 is compatible with Tripp Lite’s extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement.

Features

  • Ships fully assembled for rapid deployment and roll into place on heavy-duty 3" pre-installed casters (casters are removable)
  • Front and rear sets of equipment mounting rails adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements.
  • Tool-less accessory mounting rails (2 rails per enclosure) include slots for quick installation of compatible PDUs and vertical cable managers. Mounting slots are arranged in an industry-standard pattern compatible with a wide variety of accessories. Each rail can accommodate two vertical PDUs or cable managers side-by-side (four items per enclosure).
  • Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws
  • Textured powder coat finish for tough resistance to environmental concerns such as deployment in warehouses.
  • Maximum usable internal depth of 37 inches/94 cm (front to rear rail).
  • Weight ratings of 3000 lb stationary and 3000 lb rolling.
  • Built in baying tabs allow premium open frame racks to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles.
  • Heavy duty leveling feet extend to allow premium open frame racks to be positioned on uneven floors. Levelers are removable.
  • Compact design allows the premium open frame racks to roll through standard height commercial doorways.
  • Convenient grounding system. All components are grounded to the premium open frame rack structure which includes multiple connections for facility ground.
  • Open top and bottom for cable access.
  • Included stabilizing brackets are used for shipment and can be reattached at the bottom of the premium open frame rack on the inside or outside of the rack.
  • Compatibility with all cable management accessories.
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Industrial Chassis and Card Cages
Product Number SR42UBEXPNDNR3
Product Name SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack
Product Type Chassis
Mounting Style Rack-mount
Rack Height 42U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-15ZE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
USA S-3 Industrial Mini-ITX Desktop Chassis - 1407650 - Global American, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Height 3.9 inch (99.06 mm)
View Details