Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications.
Rugged, All Plastic Construction for Superior Corrosion Resistance
Value Added Features
In-line or loop piping connections
Sizes for one #01 or #02 filter bag
Viton®, seals standard
2" NPT threaded connections
Maximum operating pressure of 150 psi at 70°,F
Hand removable, spin off cover
Integral installation flange
Polypropylene plastic construction
Plastic vent valve on cover with gauge tap
Corrosion-resistant exterior, no coatings required
Duplex model for continuous flow applications Available Options
PVDF Construction (Simplex, size 02 only, rated at 100 psi at 70°,F)
2", 150# ANSI flanged connections (standard on duplex)
Differential pressure gauge
All-Plastic, Rugged Polypropylene or PVDF Construction for Superior Corrosion Resistance
There are no metal components to rust or corrode. The unique, one-piece molded body has no seams, welds or crevices to trap particles and is easy to clean. The cover is hand-removable without the need for tools of any kind, and features an all-plastic, built-in vent valve with integral 1/4" gauge tap. The two bottom pipe connections are interchangeable as outlet or drain, permitting easy, no modification in-line or loop piping arrangements to accommodate any installation design. For applications that require continuous flow, a duplex model is available. Here, the flow never has to shut down for bag change out. For contamination sensitive or severely corrosive filtration applications, POLYLINE is your best choice.
POLYLINE Duplex Filter Vessels…,Never Shut Down the Flow for Bag Changeouts
A quick quarter-turn of the operating lever diverts the flow from one filter vessel to the other through the unique CPVC plastic valve assembly. The flow is never stopped, your process continues to run during bag changeouts. Automate your POLYLINE duplex filter for hands-off remote operation. Operation of the valve assembly can be controlled by either pneumatic or electric actuators from a remote location or by computer control at a cost-effective price. Installation is simplified by the integral plastic mounting skid–,standard with all POLYLINE duplex filters
Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications.
Rugged, All Plastic Construction for Superior Corrosion Resistance
Value Added Features
- In-line or loop piping connections
- Sizes for one #01 or #02 filter bag
- Viton®, seals standard
- 2" NPT threaded connections
- Maximum operating pressure of 150 psi at 70°,F
- Hand removable, spin off cover
- Integral installation flange
- Polypropylene plastic construction
- Plastic vent valve on cover with gauge tap
- Corrosion-resistant exterior, no coatings required
- Duplex model for continuous flow applications
Available Options
- PVDF Construction (Simplex, size 02 only, rated at 100 psi at 70°,F)
- 2", 150# ANSI flanged connections (standard on duplex)
- Differential pressure gauge
All-Plastic, Rugged Polypropylene or PVDF Construction for Superior Corrosion Resistance
There are no metal components to rust or corrode. The unique, one-piece molded body has no seams, welds or crevices to trap particles and is easy to clean. The cover is hand-removable without the need for tools of any kind, and features an all-plastic, built-in vent valve with integral 1/4" gauge tap. The two bottom pipe connections are interchangeable as outlet or drain, permitting easy, no modification in-line or loop piping arrangements to accommodate any installation design. For applications that require continuous flow, a duplex model is available. Here, the flow never has to shut down for bag change out. For contamination sensitive or severely corrosive filtration applications, POLYLINE is your best choice.
POLYLINE Duplex Filter Vessels&hellip,Never Shut Down the Flow for Bag Changeouts
A quick quarter-turn of the operating lever diverts the flow from one filter vessel to the other through the unique CPVC plastic valve assembly. The flow is never stopped, your process continues to run during bag changeouts. Automate your POLYLINE duplex filter for hands-off remote operation. Operation of the valve assembly can be controlled by either pneumatic or electric actuators from a remote location or by computer control at a cost-effective price. Installation is simplified by the integral plastic mounting skid&ndash,standard with all POLYLINE duplex filters