Tripp Lite by Eaton SCSI Ultra2/160/U320 LVD Cable (VHDCI68 to HD68 M/M), 3-ft. S455-003

Description
Moving your network into the next phase of SCSI solutions? Look no further than Tripp Lite's brand of SCSI U320/U160 cables. Supports all legacy transfer rates including Ultra 320 . Multi-platform SCSI III external peripheral cable, VHDCI68M/HD68M. This 3ft cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene. Features Supports all SCSI transfer rates through 320Mbps LVD/SE compliant Backwards compatibility with previous SCSI generations Double shielded (foil and braid) All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI Ultra2/160/U320 LVD Cable (VHDCI68 to HD68 M/M), 3-ft. - S455-003 - Tripp Lite by Eaton
Chicago, IL, United States
SCSI Ultra2/160/U320 LVD Cable (VHDCI68 to HD68 M/M), 3-ft.
S455-003
SCSI Ultra2/160/U320 LVD Cable (VHDCI68 to HD68 M/M), 3-ft. S455-003
Moving your network into the next phase of SCSI solutions? Look no further than Tripp Lite's brand of SCSI U320/U160 cables. Supports all legacy transfer rates including Ultra 320 . Multi-platform SCSI III external peripheral cable, VHDCI68M/HD68M. This 3ft cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene. Features Supports all SCSI transfer rates through 320Mbps LVD/SE compliant Backwards compatibility with previous SCSI generations Double shielded (foil and braid) All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between

Moving your network into the next phase of SCSI solutions? Look no further than Tripp Lite's brand of SCSI U320/U160 cables. Supports all legacy transfer rates including Ultra 320 . Multi-platform SCSI III external peripheral cable, VHDCI68M/HD68M. This 3ft cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene.

Features

  • Supports all SCSI transfer rates through 320Mbps
  • LVD/SE compliant
  • Backwards compatibility with previous SCSI generations
  • Double shielded (foil and braid)
  • All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI
  • Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between
Supplier's Site
Between Series Adapter Cables - TL1719-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
TL1719-ND
Between Series Adapter Cables TL1719-ND
Cable Assembly HD68 Male to VHDCI 68 pos Male 3.00' (914.4mm)

Cable Assembly HD68 Male to VHDCI 68 pos Male 3.00' (914.4mm)

Supplier's Site Datasheet
Lvd Cable, 3Ft, Black; Connector Type A Eaton Tripp Lite - 52P6781 - Newark, An Avnet Company
Chicago, IL, United States
Lvd Cable, 3Ft, Black; Connector Type A Eaton Tripp Lite
52P6781
Lvd Cable, 3Ft, Black; Connector Type A Eaton Tripp Lite 52P6781
LVD CABLE, 3FT, BLACK; Connector Type A:VHDCI 68 Position Plug; Connector Type B:-; Cable Length - Imperial:3ft; Cable Length - Metric:910mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

LVD CABLE, 3FT, BLACK; Connector Type A:VHDCI 68 Position Plug; Connector Type B:-; Cable Length - Imperial:3ft; Cable Length - Metric:910mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number S455-003 TL1719-ND 52P6781
Product Name SCSI Ultra2/160/U320 LVD Cable (VHDCI68 to HD68 M/M), 3-ft. Between Series Adapter Cables Lvd Cable, 3Ft, Black; Connector Type A Eaton Tripp Lite
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBV-M12G8-KD-3-M12G4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 DIN 47100
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details