Tripp Lite by Eaton D-Sub Cables S366-006

Description
D-Sub Cable Assembly HD50 (SCSI) Beige, Twisted Pair (Round) 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly HD50 (SCSI) Beige, Twisted Pair (Round) 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - S366-006-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
S366-006-ND
D-Sub Cables S366-006-ND
D-Sub Cable Assembly HD50 (SCSI) Beige, Twisted Pair (Round) 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD50 (SCSI) Beige, Twisted Pair (Round) 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
D - Sub Cables - S366-006 - 1158991-S366-006 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Cables - S366-006
1158991-S366-006
D - Sub Cables - S366-006 1158991-S366-006
Manufacturer: Tripp Lite Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158991-S366-006 Number of Positions: 50 Color: Beige Length: 1.8288 m Shielding: Shielded Cable Length: 1.8 m Connector Type A: Plug Connector Type B: Plug Categories: D - Sub Cables Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Cable RoHS: Compliant

Manufacturer: Tripp Lite
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158991-S366-006
Number of Positions: 50
Color: Beige
Length: 1.8288 m
Shielding: Shielded
Cable Length: 1.8 m
Connector Type A: Plug
Connector Type B: Plug
Categories: D - Sub Cables
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant

Buy Now
Cable Assemblies - D-Sub Cables - S366-006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
S366-006
Cable Assemblies - D-Sub Cables S366-006
CABLE ASSY HD50 SHLD BEIGE 1.83M

CABLE ASSY HD50 SHLD BEIGE 1.83M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number S366-006-ND 1158991-S366-006 S366-006
Product Name D-Sub Cables D - Sub Cables - S366-006 Cable Assemblies - D-Sub Cables
Product Type SCSI
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details