Utilize your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 2000W of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high-current DC input terminals for simple, permanent installation. Highly reliable large transformer design specializes in powering motors and other inductive loads with high-current startup needs. Built-in RJ45 port allows connection of APS/PowerVerter Remote Switch (APSRM4)
OPTIONAL FEATURES: Optional load sense function enables automatic inverter shutoff and startup as connected equipment is powered off and on. Front panel load sense potentiometer can be set to shut off or turn on inverter power in response to loads of any level. Ignition Switch Control Jack connects inverter to vehicle ignition system to automatically control inverter. Inverter ON/OFF Relay Jack connects to a user-supplied on/off indicator for remote visual status of the operation of the inverter.
NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 400a should be positioned no more than 18" from the PV2000FC's battery in the positive line.
Features
12VDC Voltage Input 2kW Power Output Continuous Inverter 2 AC Outlets NEMA 5-20R North America
INVERTER, DC/AC, 120V, 2KW; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:2kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm; External Width:8.5" RoHS Compliant: NA
Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD
Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave output to provide operating stability for sensitive equipment. Type PV2400FC offers 24 V input. Types PV2000FC and PV2400FC include 15/20 amp outlets.
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PV2000FC | TL148-ND | 17C6603 | 70101750 |
| Product Name | 2000W PowerVerter Plus Industrial-Strength Inverter with 2 Outlets | DC to AC (Power) Inverters | Inverter, Dc/ac, 120V, 2Kw; Power Supply Approvals Eaton Tripp Lite | Inverter; Plus Type of Inverter; 2000 W(Continuous); 120; 60 Hz; 2; 2/0 ga. |
| Type | DC/AC Inverter | DC/AC Inverter; 1 | DC/AC Inverter | DC/AC Inverter |
| AC Output Voltage | 120.0 volts | 120.0 volts | 120.0 volts | |
| DC Output Power | 2000 watts | 2000 watts | ||
| Output Frequency | 6.00E-5 MHz | |||
| DC Input Voltage | 12.0 volts | 12.0 volts | ? to 12.0 volts | 12.0 volts |