Utilize your vehicle's battery to efficiently power office equipment on the road. Continuously supplies up to 150 watts of 120V AC power to a single AC outlet from any 12V battery or automotive DC source. Convenient cigarette lighter DC input jack with 3-ft. cable provides 1-step installation. Portable and compact, the inverter's design is among the most rugged available thanks to its lightweight metal casing.
Features
12VDC Voltage Input 150W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Commercial⁄Medical Linear Power Supply, 100⁄120⁄240 VAC Input Voltage
Types PV150 and PV375 include a cigarette lighter plug and replaceable external fuses. Type PV375 includes a cooling fan. Types PV150-PV600 fit easily in briefcase, toolbox or glove compartment. Types PV600, PV1000HF, PV1800HF and PV3000HF provide a convenient, permanently mounted, hardwire power center. Includes cooling fans, built-in mounting flanges and illuminated On/Off Switch. PV1000HF-PV3000HF feature battery/load LEDs and remote control capability. Type PV3000HF includes remote control module. Suffix in type number indicates continuous watts.
INVERTER, DC/AC, 120V, 150W; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:150W; Product Range:-; Length:146.1mm; Width:95.3mm; Height:44.5mm; External Depth:5.75" RoHS Compliant: NA
| Tripp Lite by Eaton | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PV150 | TL295-ND | 70101728 | 81C9215 |
| Product Name | 150W PowerVerter Ultra-Compact Car Inverter, with 1 Outlet | DC to AC (Power) Inverters | Inverter; Power Type of Inverter; 150 W; 120; 12; 1; AC; 3 ft. (Input) | Inverter, Dc/ac, 120V, 150W; Power Supply Approvals Eaton Tripp Lite |
| Type | DC/AC Inverter | DC/AC Inverter; 1 | DC/AC Inverter | DC/AC Inverter |
| AC Output Voltage | 120.0 volts | 120.0 volts | 120.0 volts | |
| DC Output Power | 150 watts | 150 watts | ||
| Output Frequency | 6.00E-5 MHz | |||
| DC Input Voltage | 12.0 volts | 12.0 volts | 12.0 volts | ? to 12.0 volts |