The P502-020 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 20 feet apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting.
Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.
Features
Allows Connection Between VGA-Enabled Computer and Monitor Up to 20 ft.
D-Sub Cable Assembly HD15 Black, Individual (Round) 20.00' (6.10m) Plug, Male Pins to Plug, Male Pins Shielded
VGA COAX MONITOR CABLE, 20FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CABLE ASSY HD15 SHLD BLACK 6.1M
| Tripp Lite by Eaton | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | P502-020 | TL656-ND | 68X4491 | P502-020 |
| Product Name | VGA Coaxial High-Resolution Monitor Cable with RGB Coaxial (HD15 M/M), 2048 x 1536 (1080p), 20 ft. | D-Sub Cables | Vga Coax Monitor Cable, 20Ft, Black; Connector Type A Eaton Tripp Lite | Cable Assemblies - D-Sub Cables |
| Application | Computer; Video | Computer | ||
| Product Type | Monitor; VGA Cable | VGA Cable | Monitor | |
| Cable Type | Coaxial | Coaxial | ||
| Cable Length | 20 ft (60.96 dm) | 20 ft (60.96 dm) | 20.01 ft (61 dm) | 20 ft (60.96 dm) |