Eaton Corporation - Sensors Roller Lever E47CMT30

Description
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE
Datasheet
Description
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller Lever - E47CMT30 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Roller Lever
E47CMT30
Roller Lever E47CMT30
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Linear Limit Switches
Product Number E47CMT30
Product Name Roller Lever
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT)
Linear Actuator Types Roller Lever / Leaf
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Lever
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Ultra-compact capacitive limit switch - VEGAPOINT 11 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Orientation Top Mounted Actuator
Operating Temp -40 to 70 C (-40 to 158 F)
View Details