Eaton Corporation - Sensors Cross Roller Plunger E47CMS11

Description
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE
Datasheet
Description
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Roller Plunger - E47CMS11 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Cross Roller Plunger
E47CMS11
Cross Roller Plunger E47CMS11
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing. Product Features Compact housings are ideal for use where space is restricted Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics High current capacity (up to 20A) allows power load switching and motor handling capability Enclosed booted versions shield actuators from debris Approvals UL Recognizes CSA Certified CE

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.

Product Features

  • Compact housings are ideal for use where space is restricted
  • Precision, snap-action operators provide accurate repeatability of electrical and mechanical operating characteristics
  • High current capacity (up to 20A) allows power load switching and motor handling capability
  • Enclosed booted versions shield actuators from debris

Approvals

  • UL Recognizes
  • CSA Certified
  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Linear Limit Switches
Product Number E47CMS11
Product Name Cross Roller Plunger
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT)
Linear Actuator Types Push Roller
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Limit Switches - 137805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
Limit Switch--Electromagnetic Induction/Linear Position - Limit Switch - Chengdu Fuyu Technology Co., Ltd
Specs
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open (optional feature); Normally Closed (optional feature)
View Details