The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The switches are available in their compact basic form, or enclosed in a rugged, metal housing.
Product Features
Approvals
MICRO LIMIT SWITCH,STR PLNGR,SCR ,20A
MICRO LIMIT SWITCH,STR PLNGR,SCR ,20A. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation - Sensors | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | E47CMS02 | E47CMS02 | 5389214 |
| Product Name | Straight Plunger | CHGP Miniature Limit Switches | Limit Switch |
| Switch Type | Electromechanical | ||
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | ||
| Linear Actuator Types | Pushbutton or Plunger |