Eaton Corporation - Sensors Compact Prewired Switch E47BCC13

Description
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging. Product Features Rugged aluminum alloy die cast housing Sealed construction with enclosure ratings of NEMA 4, 6 and 13 Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable Stackable ridge for ganged operation Approvals UL Listed C-UL Listed NEMA 4, 6 and 13 IEC IP67
Datasheet
Description
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging. Product Features Rugged aluminum alloy die cast housing Sealed construction with enclosure ratings of NEMA 4, 6 and 13 Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable Stackable ridge for ganged operation Approvals UL Listed C-UL Listed NEMA 4, 6 and 13 IEC IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Prewired Switch - E47BCC13 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Compact Prewired Switch
E47BCC13
Compact Prewired Switch E47BCC13
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging. Product Features Rugged aluminum alloy die cast housing Sealed construction with enclosure ratings of NEMA 4, 6 and 13 Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable Stackable ridge for ganged operation Approvals UL Listed C-UL Listed NEMA 4, 6 and 13 IEC IP67

The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging.

Product Features

  • Rugged aluminum alloy die cast housing
  • Sealed construction with enclosure ratings of NEMA 4, 6 and 13
  • Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable
  • Stackable ridge for ganged operation

Approvals

  • UL Listed
  • C-UL Listed
  • NEMA 4, 6 and 13
  • IEC IP67
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Linear Limit Switches
Product Number E47BCC13
Product Name Compact Prewired Switch
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT)
Linear Actuator Types Pushbutton or Plunger
Unlock Full Specs
to access all available technical data