Eaton Corporation - Sensors Compact Prewired Switch E47BCC06

Description
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging. Product Features Rugged aluminum alloy die cast housing Sealed construction with enclosure ratings of NEMA 4, 6 and 13 Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable Stackable ridge for ganged operation Approvals UL Listed C-UL Listed NEMA 4, 6 and 13 IEC IP67
Request a Quote Datasheet
Description
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging. Product Features Rugged aluminum alloy die cast housing Sealed construction with enclosure ratings of NEMA 4, 6 and 13 Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable Stackable ridge for ganged operation Approvals UL Listed C-UL Listed NEMA 4, 6 and 13 IEC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Prewired Switch - E47BCC06 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Compact Prewired Switch
E47BCC06
Compact Prewired Switch E47BCC06
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging. Product Features Rugged aluminum alloy die cast housing Sealed construction with enclosure ratings of NEMA 4, 6 and 13 Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable Stackable ridge for ganged operation Approvals UL Listed C-UL Listed NEMA 4, 6 and 13 IEC IP67

The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging.

Product Features

  • Rugged aluminum alloy die cast housing
  • Sealed construction with enclosure ratings of NEMA 4, 6 and 13
  • Prewired with a 3-meter, 18 AWG, AWM 2517, 300V cable
  • Stackable ridge for ganged operation

Approvals

  • UL Listed
  • C-UL Listed
  • NEMA 4, 6 and 13
  • IEC IP67
Supplier's Site Datasheet
Limit Switches - 5730-E47BCC06-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
5730-E47BCC06-ND
Limit Switches 5730-E47BCC06-ND
COMPACT LIMIT SWITCH, SEALED PIN

COMPACT LIMIT SWITCH, SEALED PIN

Buy Now Datasheet
CHGP Industrial Limit Switches - E47BCC06 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Industrial Limit Switches
E47BCC06
CHGP Industrial Limit Switches E47BCC06
COMPACT LIMIT SWITCH, SEALED PIN PLUNGER

COMPACT LIMIT SWITCH, SEALED PIN PLUNGER

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors DigiKey Galco Industrial Electronics
Product Category Linear Limit Switches Rotary Limit Switches Rotary Limit Switches
Product Number E47BCC06 5730-E47BCC06-ND E47BCC06
Product Name Compact Prewired Switch Limit Switches CHGP Industrial Limit Switches
Switch Type Electromechanical
Contact Type Momentary Contact Mantained Contact
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Linear Actuator Types Pushbutton or Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2695441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Electromechanical Limit Switch, Rotate From 7350 - 7650 Degrees - S9200A-G163-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7350 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details