The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for protection against extreme temperature (-10° to 70°C), contaminants, moisture, shock and vibration. This factory wired (3m) device has NEMA enclosure ratings of 4, 6 and 13, making it suitable for applications such as machine tool, food processing and packaging.
Product Features
Approvals
COMPACT LIMIT SWITCH, PIN PLUNGE
COMPACT LIMIT SWITCH, PIN PLUNGER
| Eaton Corporation - Sensors | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | E47BCC05 | 5730-E47BCC05-ND | E47BCC05 |
| Product Name | Compact Prewired Switch | Limit Switches | CHGP Industrial Limit Switches |
| Switch Type | Electromechanical | ||
| Contact Type | Momentary Contact | Mantained Contact | |
| Normal State | Normally Open; Normally Closed | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Linear Actuator Types | Pushbutton or Plunger |