Eaton CorporationLoadcenter Box and InteriorCH8N200RF
Description
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
8 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
E ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE