Eaton CorporationLoadcenter Box and InteriorCH42PM300
Description
MAIN BREAKER TYPE
21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
300 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
DK MAIN BREAKER TYPE
PM ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 400 TO 500 KCMIL MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
300 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
DK MAIN BREAKER TYPE
PM ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 400 TO 500 KCMIL MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
300 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
DK MAIN BREAKER TYPE
PM ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 400 TO 500 KCMIL MAIN WIRE SIZE
CH MODEL