Eaton CorporationLoadcenter Box and InteriorCH42PL400
Description
MAIN LUG TYPE
21 INCH W X 6 INCH D X 54-3/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
400 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
P ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 1/0 AWG TO 300 KCMIL, (1) 750 KCMIL MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN LUG TYPE
21 INCH W X 6 INCH D X 54-3/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
400 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
P ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 1/0 AWG TO 300 KCMIL, (1) 750 KCMIL MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
21 INCH W X 6 INCH D X 54-3/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
400 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
P ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 1/0 AWG TO 300 KCMIL, (1) 750 KCMIL MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
21 INCH W X 6 INCH D X 54-3/8 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
400 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
P ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
(2) 1/0 AWG TO 300 KCMIL, (1) 750 KCMIL MAIN WIRE SIZE