Eaton CorporationLoadcenter Box and InteriorCH42H225L
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
100 KILOAMPERE INTERRUPTING RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CHH MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
100 KILOAMPERE INTERRUPTING RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CHH MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
100 KILOAMPERE INTERRUPTING RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CHH MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
100 KILOAMPERE INTERRUPTING RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CHH MAIN BREAKER TYPE
L ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE