Eaton CorporationLoadcenter Box and InteriorCH42B200R
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 37 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
K ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 37 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
K ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 37 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
K ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 37 INCH H SIZE
42 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CSR MAIN BREAKER TYPE
K ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE