Eaton CorporationLoadcenter Box and InteriorCH32N200J
Description
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
J ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
J ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
J ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
25 KILOAMPERE INTERRUPTING RATING
200 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
J ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
2 AWG TO 300 KCMIL (ALUMINUM/COPPER, BREAKER)/4 AWG TO 300 KCMIL (ALUMINUM/COPPER, LUG) MAIN WIRE SIZE