Eaton CorporationLoadcenter Box and InteriorCH32L150R
Description
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
32 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
150 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE