Eaton Corporation Loadcenter Box and Interior CH30B125D

Description
MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING NEMA 1, INDOOR ENCLOSURE TYPE 1 PHASE 3 WIRE CIRCUIT CONFIGURATION BONDED SPLIT NEUTRAL TYPE BOTTOM/TOP FEED LOCATION COPPER BUS MATERIAL CH MAIN BREAKER TYPE D ENCLOSURE SIZE DESIGNATION PLUG ON BREAKER MOUNTING 6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE CH MODEL
Datasheet
Description
MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING NEMA 1, INDOOR ENCLOSURE TYPE 1 PHASE 3 WIRE CIRCUIT CONFIGURATION BONDED SPLIT NEUTRAL TYPE BOTTOM/TOP FEED LOCATION COPPER BUS MATERIAL CH MAIN BREAKER TYPE D ENCLOSURE SIZE DESIGNATION PLUG ON BREAKER MOUNTING 6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Box and Interior - CH30B125D - Eaton Corporation
Cleveland, OH, USA
Loadcenter Box and Interior
CH30B125D
Loadcenter Box and Interior CH30B125D
MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING NEMA 1, INDOOR ENCLOSURE TYPE 1 PHASE 3 WIRE CIRCUIT CONFIGURATION BONDED SPLIT NEUTRAL TYPE BOTTOM/TOP FEED LOCATION COPPER BUS MATERIAL CH MAIN BREAKER TYPE D ENCLOSURE SIZE DESIGNATION PLUG ON BREAKER MOUNTING 6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE CH MODEL
  • MAIN BREAKER TYPE
  • 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE
  • 30 MAX. NUMBER OF CIRCUITS
  • UL APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • 10 KILOAMPERE INTERRUPTING RATING
  • 125 AMPERE CURRENT RATING
  • NEMA 1, INDOOR ENCLOSURE TYPE
  • 1 PHASE 3 WIRE CIRCUIT CONFIGURATION
  • BONDED SPLIT NEUTRAL TYPE
  • BOTTOM/TOP FEED LOCATION
  • COPPER BUS MATERIAL
  • CH MAIN BREAKER TYPE
  • D ENCLOSURE SIZE DESIGNATION
  • PLUG ON BREAKER MOUNTING
  • 6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Load Centers
Product Number CH30B125D
Product Name Loadcenter Box and Interior
Unlock Full Specs
to access all available technical data

Similar Products