Eaton CorporationLoadcenter Box and InteriorCH24L3225R
Description
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE