Eaton CorporationLoadcenter Box and InteriorCH24L225D
Description
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
GROUNDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
GROUNDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
GROUNDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE
24 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
225 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
GROUNDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
4 AWG TO 300 KCMIL (ALUMINUM/COPPER) MAIN WIRE SIZE