Eaton CorporationLoadcenter Box and InteriorCH22N125C
Description
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
22 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
125 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
C ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
10 TO 1/0 AWG (ALUMINUM/COPPER, BREAKER/LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
22 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
125 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
C ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
10 TO 1/0 AWG (ALUMINUM/COPPER, BREAKER/LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
22 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
125 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
C ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
10 TO 1/0 AWG (ALUMINUM/COPPER, BREAKER/LUG) MAIN WIRE SIZE
APPLICABLE STANDARD NEMA
CH MODEL
MAIN BREAKER/MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
22 MAX. NUMBER OF CIRCUITS
120/240 V VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
125 AMPERE CURRENT RATING
NEMA 1 ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
TOP/BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
C ENCLOSURE SIZE DESIGNATION
PANEL BREAKER MOUNTING
10 TO 1/0 AWG (ALUMINUM/COPPER, BREAKER/LUG) MAIN WIRE SIZE