Eaton CorporationLoadcenter Box and InteriorCH20L125C
Description
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
20 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
125 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
GROUNDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 2/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
20 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
125 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
GROUNDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 2/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
20 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
125 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
GROUNDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 2/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL