Eaton CorporationLoadcenter Box and InteriorCH18L3125C
Description
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
18 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
125 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
14 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
18 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
125 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
14 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN LUG TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
18 MAX. NUMBER OF CIRCUITS
UL APPROVAL
208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING
125 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
3 PHASE 4 WIRE CIRCUIT CONFIGURATION
INSULATED/BONDABLE NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
14 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL