Eaton CorporationLoadcenter Box and InteriorCH18B100C
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
18 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
100 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
18 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
100 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE
18 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
100 AMPERE CURRENT RATING
NEMA 1, INDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM/TOP FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
C ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL