The B160-100-DPSI DisplayPort over IP Extender Receiver works with a Tripp Lite B160-Series transmitter (sold separately) to extend and distribute DisplayPort audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to 328 feet (100 meters) away, which is more than 200 feet farther than a traditional Cat5e/6 solution. By adding a chain of low-cost unmanaged network switches, such as Tripp Lite’s NG5, you can continue extending the distance between source and display up to 328 feet per switch. Create a multi-in, multi-out installation with up to 64 transmitters and 255 receivers* by connecting dedicated managed Ethernet network switches** with Internet Group Management Protocol (IGMP), such as Tripp Lite’s NSS-G16D2. With a compatible B160-Series transmitter, this receiver works with any analog or digital source, including HDMI and VGA, allowing you to mix and match technologies and use existing source devices. An IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays. The B160-100-DPSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz. It extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. It mounts to a wall, rack or pole using the included hardware. *Unmanaged switch installations are limited to two transmitter units. Number of receivers is limited to number of ports remaining on unmanaged switch. **B160-Series designed for use with dedicated network switch. Connecting to a switch used with other networking equipment will result in degraded or non-functional performance.
Features
DisplayPort A/V, Serial and IR Control Signals over Cat5/6 Cabling
Receives IP-based audio/video transmitted point-to-point from a source 328 ft. away
Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch
Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers
Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches
IGMP-enabled switches allow centralized control over which sources show on which displays
Displays video from any analog or digital source, so you can mix and match technologies and use existing sources and monitors
Enhanced Technical Features
Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Uses H.264 video compression standard
Transmits on 20–60 kHz IR frequency
Extends IR control signals that control a source from a remote display
Supports RS-232 serial baud rates up to 57600 Bps
HDCP and 3D compatible when used with a DisplayPort or HDMI transmitter
Plug-and-Play Functionality
No software or drivers required
Hardware included for mounting on wall, rack or pole
Compatible with all Tripp Lite B160-Series A/V over IP transmitters
TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
The B160-100-DPSI DisplayPort over IP Extender Receiver works with a Tripp Lite B160-Series transmitter (sold separately) to extend and distribute DisplayPort audio/video, RS-232 serial and IR (infrared) remote signals from the source to the display located up to 328 feet (100 meters) away, which is more than 200 feet farther than a traditional Cat5e/6 solution. By adding a chain of low-cost unmanaged network switches, such as Tripp Lite’s NG5, you can continue extending the distance between source and display up to 328 feet per switch.
Create a multi-in, multi-out installation with up to 64 transmitters and 255 receivers* by connecting dedicated managed Ethernet network switches** with Internet Group Management Protocol (IGMP), such as Tripp Lite’s NSS-G16D2. With a compatible B160-Series transmitter, this receiver works with any analog or digital source, including HDMI and VGA, allowing you to mix and match technologies and use existing source devices. An IGMP-enabled switch will let you manage all connections for centralized control over which sources show on which displays.
The B160-100-DPSI supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz. It extends IR control signals that control a source, such as a Blu-ray™ player, from a remote display, as well as RS-232 signals at serial baud rates up to 57600 Bps. It mounts to a wall, rack or pole using the included hardware.
*Unmanaged switch installations are limited to two transmitter units. Number of receivers is limited to number of ports remaining on unmanaged switch.
**B160-Series designed for use with dedicated network switch. Connecting to a switch used with other networking equipment will result in degraded or non-functional performance.
Features
DisplayPort A/V, Serial and IR Control Signals over Cat5/6 Cabling
- Receives IP-based audio/video transmitted point-to-point from a source 328 ft. away
- Add low-cost network switches between transmitter and receiver to continue extending distance up to 328 ft. per switch
Create a Multi-In, Multi-Out Installation Using B160-Series Transmitters and Receivers
- Connect up to 64 transmitters and 255 receivers through multiple dedicated managed network switches
- IGMP-enabled switches allow centralized control over which sources show on which displays
- Displays video from any analog or digital source, so you can mix and match technologies and use existing sources and monitors
Enhanced Technical Features
- Supports video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
- Uses H.264 video compression standard
- Transmits on 20–60 kHz IR frequency
- Extends IR control signals that control a source from a remote display
- Supports RS-232 serial baud rates up to 57600 Bps
- HDCP and 3D compatible when used with a DisplayPort or HDMI transmitter
Plug-and-Play Functionality
- No software or drivers required
- Hardware included for mounting on wall, rack or pole
- Compatible with all Tripp Lite B160-Series A/V over IP transmitters
TAA-Compliant
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases