Tripp Lite by Eaton DVI over Cat5/Cat6 Active Extender Kit, Wallplate Transmitter and Receiver, 1920x1080 at 60Hz, Up to 200-ft., TAA B140-1A1-WP

Description
Tripp Lite's B140-1A1-WP DVI over Cat5 Active Extender Kit is perfect for those who need a wallplate solution that extends a DVI-D Single-Link signal up to 200 ft. from the source. When using 24Awg, solid wire Cat5e/6 cabling (Tripp Lite N202-Series patch Cables), the B140-1A1-WP can extend a 1024 x 768 (60Hz) signal up to 200 ft., or a 1920 x 1200 (60Hz) signal up to 150 ft. Installation is quick and easy: Simply plug a pre-terminated RJ45 patch cable between the two wallplates and connect the wallplates to the source and monitor using standard DVI-D Single-Link cables (Tripp Lite P561-Series). The signal will be sent with perfect video quality with equalization control at the receiver end, which allows adjustment for the sharpest image. Wallplates mount in standard in-wall electrical boxes or surface mount boxes. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features 2 piece kit includes both local transmitter and remote receiver wallplates Extend a DVI-D Single-Link signal up to 200 ft. at 1024 x 768 (60Hz), or up to 150 ft. at 1920 x 1200 (60Hz), when using 24Awg, solid wire Cat56 cabling. (Tripp Lite N202 Series Patch Cables) Built in equalization control for the sharp display quality Easy RJ45 patch cable connections No software or drivers required HDCP and DDC compatible Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
Tripp Lite's B140-1A1-WP DVI over Cat5 Active Extender Kit is perfect for those who need a wallplate solution that extends a DVI-D Single-Link signal up to 200 ft. from the source. When using 24Awg, solid wire Cat5e/6 cabling (Tripp Lite N202-Series patch Cables), the B140-1A1-WP can extend a 1024 x 768 (60Hz) signal up to 200 ft., or a 1920 x 1200 (60Hz) signal up to 150 ft. Installation is quick and easy: Simply plug a pre-terminated RJ45 patch cable between the two wallplates and connect the wallplates to the source and monitor using standard DVI-D Single-Link cables (Tripp Lite P561-Series). The signal will be sent with perfect video quality with equalization control at the receiver end, which allows adjustment for the sharpest image. Wallplates mount in standard in-wall electrical boxes or surface mount boxes. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features 2 piece kit includes both local transmitter and remote receiver wallplates Extend a DVI-D Single-Link signal up to 200 ft. at 1024 x 768 (60Hz), or up to 150 ft. at 1920 x 1200 (60Hz), when using 24Awg, solid wire Cat56 cabling. (Tripp Lite N202 Series Patch Cables) Built in equalization control for the sharp display quality Easy RJ45 patch cable connections No software or drivers required HDCP and DDC compatible Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
DVI over Cat5/Cat6 Active Extender Kit, Wallplate Transmitter and Receiver, 1920x1080 at 60Hz, Up to 200-ft., TAA - B140-1A1-WP - Tripp Lite by Eaton
Chicago, IL, United States
DVI over Cat5/Cat6 Active Extender Kit, Wallplate Transmitter and Receiver, 1920x1080 at 60Hz, Up to 200-ft., TAA
B140-1A1-WP
DVI over Cat5/Cat6 Active Extender Kit, Wallplate Transmitter and Receiver, 1920x1080 at 60Hz, Up to 200-ft., TAA B140-1A1-WP
Tripp Lite's B140-1A1-WP DVI over Cat5 Active Extender Kit is perfect for those who need a wallplate solution that extends a DVI-D Single-Link signal up to 200 ft. from the source. When using 24Awg, solid wire Cat5e/6 cabling (Tripp Lite N202-Series patch Cables), the B140-1A1-WP can extend a 1024 x 768 (60Hz) signal up to 200 ft., or a 1920 x 1200 (60Hz) signal up to 150 ft. Installation is quick and easy: Simply plug a pre-terminated RJ45 patch cable between the two wallplates and connect the wallplates to the source and monitor using standard DVI-D Single-Link cables (Tripp Lite P561-Series). The signal will be sent with perfect video quality with equalization control at the receiver end, which allows adjustment for the sharpest image. Wallplates mount in standard in-wall electrical boxes or surface mount boxes. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features 2 piece kit includes both local transmitter and remote receiver wallplates Extend a DVI-D Single-Link signal up to 200 ft. at 1024 x 768 (60Hz), or up to 150 ft. at 1920 x 1200 (60Hz), when using 24Awg, solid wire Cat56 cabling. (Tripp Lite N202 Series Patch Cables) Built in equalization control for the sharp display quality Easy RJ45 patch cable connections No software or drivers required HDCP and DDC compatible Compatible with all operating systems Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite's B140-1A1-WP DVI over Cat5 Active Extender Kit is perfect for those who need a wallplate solution that extends a DVI-D Single-Link signal up to 200 ft. from the source. When using 24Awg, solid wire Cat5e/6 cabling (Tripp Lite N202-Series patch Cables), the B140-1A1-WP can extend a 1024 x 768 (60Hz) signal up to 200 ft., or a 1920 x 1200 (60Hz) signal up to 150 ft. Installation is quick and easy: Simply plug a pre-terminated RJ45 patch cable between the two wallplates and connect the wallplates to the source and monitor using standard DVI-D Single-Link cables (Tripp Lite P561-Series). The signal will be sent with perfect video quality with equalization control at the receiver end, which allows adjustment for the sharpest image. Wallplates mount in standard in-wall electrical boxes or surface mount boxes. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

  • 2 piece kit includes both local transmitter and remote receiver wallplates
  • Extend a DVI-D Single-Link signal up to 200 ft. at 1024 x 768 (60Hz), or up to 150 ft. at 1920 x 1200 (60Hz), when using 24Awg, solid wire Cat56 cabling. (Tripp Lite N202 Series Patch Cables)
  • Built in equalization control for the sharp display quality
  • Easy RJ45 patch cable connections
  • No software or drivers required
  • HDCP and DDC compatible
  • Compatible with all operating systems
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Extenders
Product Number B140-1A1-WP
Product Name DVI over Cat5/Cat6 Active Extender Kit, Wallplate Transmitter and Receiver, 1920x1080 at 60Hz, Up to 200-ft., TAA
Unlock Full Specs
to access all available technical data

Similar Products