The B130-202A VGA with Audio over Cat5/Cat6 Extender Kit allows you to extend two 1024x768 VGA video signals + Stereo Audio up to 500 ft., over ordinary Cat5e cable, from a single VGA+Audio source. The Transmitter / Receiver kit also features two local VGA HD15 ports, allowing you to connect up to four VGA monitors, two local and two remote. Compatibility issues can occur when EDID information is not properly communicated between the source and the display. The B130-202A includes an EDID copy feature which stores a monitor’s EDID information in the transmitter and sends it to the source, ensuring optimal compatibility. Supports all operating systems, and is plug-and-play...no software or drivers are required.
Features
Connect up to 4 monitors - 2 local and 2 remote
3.5mm Stereo audio support and extension
Extends a 1440 x 900 @ 60Hz signal up to 165 ft. (50 m) from the source
Extends a 1024 x 768 @ 60Hz signal up to 500 ft. (150 m) from the source
EDID copy feature ensures optimal display compatibility
Built-in equalization control allows for adjustment of the video image
All operating systems are supported
Plug-and-play; no software or drivers are required
HDCP compliant
The B130-202A VGA with Audio over Cat5/Cat6 Extender Kit allows you to extend two 1024x768 VGA video signals + Stereo Audio up to 500 ft., over ordinary Cat5e cable, from a single VGA+Audio source. The Transmitter / Receiver kit also features two local VGA HD15 ports, allowing you to connect up to four VGA monitors, two local and two remote. Compatibility issues can occur when EDID information is not properly communicated between the source and the display. The B130-202A includes an EDID copy feature which stores a monitor’s EDID information in the transmitter and sends it to the source, ensuring optimal compatibility. Supports all operating systems, and is plug-and-play...no software or drivers are required.
Features
- Connect up to 4 monitors - 2 local and 2 remote
- 3.5mm Stereo audio support and extension
- Extends a 1440 x 900 @ 60Hz signal up to 165 ft. (50 m) from the source
- Extends a 1024 x 768 @ 60Hz signal up to 500 ft. (150 m) from the source
- EDID copy feature ensures optimal display compatibility
- Built-in equalization control allows for adjustment of the video image
- All operating systems are supported
- Plug-and-play; no software or drivers are required
- HDCP compliant