Tripp Lite by Eaton VGA over Cat5/Cat6 Extender Kit, Transmitter and Receiver, USB-Powered, 1920x1440 at 60Hz, Up to 500-ft., TAA B130-101-U

Description
Tripp Lite's USB-powered VGA over Cat5 Extender Kit allows you to extend a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6). Ideal for digital signage applications, classroom or auditorium projectors, and more. Extender draws needed power from a USB connection at the computer...no external AC adapters required. Receiver unit includes Gain adjustment for brightness/darkness control, and Equalization adjustment for sharp, clear images. VGA "dongles" allow for direct attachment to video equipment...no additional VGA cables required. Kit includes a Transmitter with VGA and USB (power) pigtails, and a Receiver with VGA pigtail. Also included is a small adjustment screwdriver for the EQ and GAIN controls. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Extends a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6) USB-powered...no external AC power needed Built-in VGA dongles...no need for additional VGA cables Built-in Equalization and Gain controls for the sharpest images Uses readily available Cat5e or Cat6 solid conductor cable Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
Tripp Lite's USB-powered VGA over Cat5 Extender Kit allows you to extend a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6). Ideal for digital signage applications, classroom or auditorium projectors, and more. Extender draws needed power from a USB connection at the computer...no external AC adapters required. Receiver unit includes Gain adjustment for brightness/darkness control, and Equalization adjustment for sharp, clear images. VGA "dongles" allow for direct attachment to video equipment...no additional VGA cables required. Kit includes a Transmitter with VGA and USB (power) pigtails, and a Receiver with VGA pigtail. Also included is a small adjustment screwdriver for the EQ and GAIN controls. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Extends a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6) USB-powered...no external AC power needed Built-in VGA dongles...no need for additional VGA cables Built-in Equalization and Gain controls for the sharpest images Uses readily available Cat5e or Cat6 solid conductor cable Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
VGA over Cat5/Cat6 Extender Kit, Transmitter and Receiver, USB-Powered, 1920x1440 at 60Hz, Up to 500-ft., TAA - B130-101-U - Tripp Lite by Eaton
Chicago, IL, United States
VGA over Cat5/Cat6 Extender Kit, Transmitter and Receiver, USB-Powered, 1920x1440 at 60Hz, Up to 500-ft., TAA
B130-101-U
VGA over Cat5/Cat6 Extender Kit, Transmitter and Receiver, USB-Powered, 1920x1440 at 60Hz, Up to 500-ft., TAA B130-101-U
Tripp Lite's USB-powered VGA over Cat5 Extender Kit allows you to extend a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6). Ideal for digital signage applications, classroom or auditorium projectors, and more. Extender draws needed power from a USB connection at the computer...no external AC adapters required. Receiver unit includes Gain adjustment for brightness/darkness control, and Equalization adjustment for sharp, clear images. VGA "dongles" allow for direct attachment to video equipment...no additional VGA cables required. Kit includes a Transmitter with VGA and USB (power) pigtails, and a Receiver with VGA pigtail. Also included is a small adjustment screwdriver for the EQ and GAIN controls. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Extends a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6) USB-powered...no external AC power needed Built-in VGA dongles...no need for additional VGA cables Built-in Equalization and Gain controls for the sharpest images Uses readily available Cat5e or Cat6 solid conductor cable Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite's USB-powered VGA over Cat5 Extender Kit allows you to extend a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6). Ideal for digital signage applications, classroom or auditorium projectors, and more. Extender draws needed power from a USB connection at the computer...no external AC adapters required. Receiver unit includes Gain adjustment for brightness/darkness control, and Equalization adjustment for sharp, clear images. VGA "dongles" allow for direct attachment to video equipment...no additional VGA cables required. Kit includes a Transmitter with VGA and USB (power) pigtails, and a Receiver with VGA pigtail. Also included is a small adjustment screwdriver for the EQ and GAIN controls. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

  • Extends a 1920 x 1440 (60Hz) signal up to 350 ft., or a 1024 x 768 (60Hz) signal up to 500 ft., when using 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6)
  • USB-powered...no external AC power needed
  • Built-in VGA dongles...no need for additional VGA cables
  • Built-in Equalization and Gain controls for the sharpest images
  • Uses readily available Cat5e or Cat6 solid conductor cable
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Extenders
Product Number B130-101-U
Product Name VGA over Cat5/Cat6 Extender Kit, Transmitter and Receiver, USB-Powered, 1920x1440 at 60Hz, Up to 500-ft., TAA
Unlock Full Specs
to access all available technical data

Similar Products