Tripp Lite by Eaton 1 x 2 HDMI over Cat5/Cat6 Extender Kit, Box-Style Transmitter and Receiver, 1080p @60Hz up to 150-ft., TAA B126-2A1

Description
The B126-2A1 HDMI over Cat5/Cat6 Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to two projectors, monitors or televisions. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source. HDMI cable (see Tripp Lite’s P568-Series) connects the local monitor and the audio/video source to the transmitter’s HDMI ports and two monitors to the receiver. Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) connects the two units. The B126-2A1 can extend a 1080i (60 Hz) signal up to 200 feet, a 1080p (60 Hz) signal up to 150 feet and a 3D signal up to 125 feet. You can connect up to three B126-110 remote repeaters in the chain for a maximum of six HDMI displays and full signal extension of 700 feet (1080i), 500 feet (1080p) or 400 feet (3D). In addition to crystal-clear video, the B126-2A1 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware. Features Extends High-Definition Signals Extends a 1080i (60 Hz) signal up to 200 ft., a 1080p (60 Hz) signal up to 150 ft. and a 3D signal up to 125 ft. Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 700 feet (1080i), 500 feet (1080p) and 400 feet (3D) Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) Supports the Latest Video and Audio Resolutions Works with all operating systems and HDMI video sources Supports HD resolutions up to 1080p (60 Hz) Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio Supports 24-bit True Color (8 bits per channel) and HDCP Built-in equalization control lets you adjust the image on the local monitor Easy to Set Up and Use Plug-and-play engineering—no software or drivers to download and install Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain Included mounting hardware lets you install the units on a wall, rack or pole TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
The B126-2A1 HDMI over Cat5/Cat6 Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to two projectors, monitors or televisions. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source. HDMI cable (see Tripp Lite’s P568-Series) connects the local monitor and the audio/video source to the transmitter’s HDMI ports and two monitors to the receiver. Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) connects the two units. The B126-2A1 can extend a 1080i (60 Hz) signal up to 200 feet, a 1080p (60 Hz) signal up to 150 feet and a 3D signal up to 125 feet. You can connect up to three B126-110 remote repeaters in the chain for a maximum of six HDMI displays and full signal extension of 700 feet (1080i), 500 feet (1080p) or 400 feet (3D). In addition to crystal-clear video, the B126-2A1 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware. Features Extends High-Definition Signals Extends a 1080i (60 Hz) signal up to 200 ft., a 1080p (60 Hz) signal up to 150 ft. and a 3D signal up to 125 ft. Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 700 feet (1080i), 500 feet (1080p) and 400 feet (3D) Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) Supports the Latest Video and Audio Resolutions Works with all operating systems and HDMI video sources Supports HD resolutions up to 1080p (60 Hz) Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio Supports 24-bit True Color (8 bits per channel) and HDCP Built-in equalization control lets you adjust the image on the local monitor Easy to Set Up and Use Plug-and-play engineering—no software or drivers to download and install Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain Included mounting hardware lets you install the units on a wall, rack or pole TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
1 x 2 HDMI over Cat5/Cat6 Extender Kit, Box-Style Transmitter and Receiver, 1080p @60Hz up to 150-ft., TAA - B126-2A1 - Tripp Lite by Eaton
Chicago, IL, United States
1 x 2 HDMI over Cat5/Cat6 Extender Kit, Box-Style Transmitter and Receiver, 1080p @60Hz up to 150-ft., TAA
B126-2A1
1 x 2 HDMI over Cat5/Cat6 Extender Kit, Box-Style Transmitter and Receiver, 1080p @60Hz up to 150-ft., TAA B126-2A1
The B126-2A1 HDMI over Cat5/Cat6 Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to two projectors, monitors or televisions. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source. HDMI cable (see Tripp Lite’s P568-Series) connects the local monitor and the audio/video source to the transmitter’s HDMI ports and two monitors to the receiver. Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) connects the two units. The B126-2A1 can extend a 1080i (60 Hz) signal up to 200 feet, a 1080p (60 Hz) signal up to 150 feet and a 3D signal up to 125 feet. You can connect up to three B126-110 remote repeaters in the chain for a maximum of six HDMI displays and full signal extension of 700 feet (1080i), 500 feet (1080p) or 400 feet (3D). In addition to crystal-clear video, the B126-2A1 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware. Features Extends High-Definition Signals Extends a 1080i (60 Hz) signal up to 200 ft., a 1080p (60 Hz) signal up to 150 ft. and a 3D signal up to 125 ft. Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 700 feet (1080i), 500 feet (1080p) and 400 feet (3D) Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) Supports the Latest Video and Audio Resolutions Works with all operating systems and HDMI video sources Supports HD resolutions up to 1080p (60 Hz) Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio Supports 24-bit True Color (8 bits per channel) and HDCP Built-in equalization control lets you adjust the image on the local monitor Easy to Set Up and Use Plug-and-play engineering—no software or drivers to download and install Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain Included mounting hardware lets you install the units on a wall, rack or pole TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

The B126-2A1 HDMI over Cat5/Cat6 Extender Kit includes a transmitter unit and a receiver unit that work in tandem to extend an HDMI signal to two projectors, monitors or televisions. The kit is ideal for digital signs, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow or that require multiple displays connected to one source.
HDMI cable (see Tripp Lite’s P568-Series) connects the local monitor and the audio/video source to the transmitter’s HDMI ports and two monitors to the receiver. Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series) connects the two units.
The B126-2A1 can extend a 1080i (60 Hz) signal up to 200 feet, a 1080p (60 Hz) signal up to 150 feet and a 3D signal up to 125 feet. You can connect up to three B126-110 remote repeaters in the chain for a maximum of six HDMI displays and full signal extension of 700 feet (1080i), 500 feet (1080p) or 400 feet (3D).
In addition to crystal-clear video, the B126-2A1 delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio. Built-in equalization control lets you fine-tune the image quality at each remote display. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software or drivers to install. Mounts to a wall, rack or pole using the included hardware.

Features

Extends High-Definition Signals

  • Extends a 1080i (60 Hz) signal up to 200 ft., a 1080p (60 Hz) signal up to 150 ft. and a 3D signal up to 125 ft.
  • Connect up to 3 B126-110 remote repeaters to the chain for maximum signal range of 700 feet (1080i), 500 feet (1080p) and 400 feet (3D)
  • Transmitter and receiver connect with one Cat5e/6 cable (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series)

Supports the Latest Video and Audio Resolutions

  • Works with all operating systems and HDMI video sources
  • Supports HD resolutions up to 1080p (60 Hz)
  • Supports stereo and 7.1-channel surround sound (multi-channel or PCM) audio
  • Supports 24-bit True Color (8 bits per channel) and HDCP
  • Built-in equalization control lets you adjust the image on the local monitor

Easy to Set Up and Use

  • Plug-and-play engineering—no software or drivers to download and install
  • Units connect quickly to monitors with HDMI cable, such as Tripp Lite’s P568-Series
  • LEDs indicate at a glance when the unit is receiving power and a signal from the previous link in the chain
  • Included mounting hardware lets you install the units on a wall, rack or pole

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Video Extenders
Product Number B126-2A1
Product Name 1 x 2 HDMI over Cat5/Cat6 Extender Kit, Box-Style Transmitter and Receiver, 1080p @60Hz up to 150-ft., TAA
Unlock Full Specs
to access all available technical data

Similar Products