Tripp Lite by Eaton NetCommander 8-Port Cat5 KVM Switch 1U Rack-Mount B072-008-1

Description
Tripp Lite's 8-Port NetCommander 1U Rackmount Cat5 KVM Switch, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 128 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. Constructed of heavy-duty steel housing. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Expandable - Cascade a second level of KVM switches to control up to 128 servers from a single station Extend distance: between computer and switch up to 30 meters/100 ft. Rack mountable: sleek, 1U space saving KVM switches Innovative CAT5 technology: eliminate cable clutter at the rack Multi-layer security: protects your corporate data Easy server management: choice of On Screen Display, Hot-key,or push button control Multi-platform: PS/2 and USB support To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. Easily add IP functionality with Tripp Lite Model B051-000 Add Tripp Lite Model B021-000-17 for space saving, in-the-rack, LCD, Keyboard and Mouse Compact Size: 17"W x 5"D x 1.75"H Video Resolution: 1600x1200@75Hz Internal Power Supply Compatible with all major operating systems Constructed of heavy-duty steel housing Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
Tripp Lite's 8-Port NetCommander 1U Rackmount Cat5 KVM Switch, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 128 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. Constructed of heavy-duty steel housing. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Expandable - Cascade a second level of KVM switches to control up to 128 servers from a single station Extend distance: between computer and switch up to 30 meters/100 ft. Rack mountable: sleek, 1U space saving KVM switches Innovative CAT5 technology: eliminate cable clutter at the rack Multi-layer security: protects your corporate data Easy server management: choice of On Screen Display, Hot-key,or push button control Multi-platform: PS/2 and USB support To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. Easily add IP functionality with Tripp Lite Model B051-000 Add Tripp Lite Model B021-000-17 for space saving, in-the-rack, LCD, Keyboard and Mouse Compact Size: 17"W x 5"D x 1.75"H Video Resolution: 1600x1200@75Hz Internal Power Supply Compatible with all major operating systems Constructed of heavy-duty steel housing Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NetCommander 8-Port Cat5 KVM Switch 1U Rack-Mount - B072-008-1 - Tripp Lite by Eaton
Chicago, IL, United States
NetCommander 8-Port Cat5 KVM Switch 1U Rack-Mount
B072-008-1
NetCommander 8-Port Cat5 KVM Switch 1U Rack-Mount B072-008-1
Tripp Lite's 8-Port NetCommander 1U Rackmount Cat5 KVM Switch, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 128 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. Constructed of heavy-duty steel housing. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features Expandable - Cascade a second level of KVM switches to control up to 128 servers from a single station Extend distance: between computer and switch up to 30 meters/100 ft. Rack mountable: sleek, 1U space saving KVM switches Innovative CAT5 technology: eliminate cable clutter at the rack Multi-layer security: protects your corporate data Easy server management: choice of On Screen Display, Hot-key,or push button control Multi-platform: PS/2 and USB support To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary. Easily add IP functionality with Tripp Lite Model B051-000 Add Tripp Lite Model B021-000-17 for space saving, in-the-rack, LCD, Keyboard and Mouse Compact Size: 17"W x 5"D x 1.75"H Video Resolution: 1600x1200@75Hz Internal Power Supply Compatible with all major operating systems Constructed of heavy-duty steel housing Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite's 8-Port NetCommander 1U Rackmount Cat5 KVM Switch, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 128 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. Constructed of heavy-duty steel housing. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

  • Expandable - Cascade a second level of KVM switches to control up to 128 servers from a single station
  • Extend distance: between computer and switch up to 30 meters/100 ft.
  • Rack mountable: sleek, 1U space saving KVM switches
  • Innovative CAT5 technology: eliminate cable clutter at the rack
  • Multi-layer security: protects your corporate data
  • Easy server management: choice of On Screen Display, Hot-key,or push button control
  • Multi-platform: PS/2 and USB support
  • To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.
  • Easily add IP functionality with Tripp Lite Model B051-000
  • Add Tripp Lite Model B021-000-17 for space saving, in-the-rack, LCD, Keyboard and Mouse
  • Compact Size: 17"W x 5"D x 1.75"H
  • Video Resolution: 1600x1200@75Hz
  • Internal Power Supply
  • Compatible with all major operating systems
  • Constructed of heavy-duty steel housing
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
KVM Switches (Keyboard Video Mouse) - TL2003-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
TL2003-ND
KVM Switches (Keyboard Video Mouse) TL2003-ND
8 PORT NETWORK KVM

8 PORT NETWORK KVM

Buy Now Datasheet
Kvm Switch, Cat5, 8Port, 1U, Black; Computer Switch Type Eaton Tripp Lite - 53M0520 - Newark, An Avnet Company
Chicago, IL, United States
Kvm Switch, Cat5, 8Port, 1U, Black; Computer Switch Type Eaton Tripp Lite
53M0520
Kvm Switch, Cat5, 8Port, 1U, Black; Computer Switch Type Eaton Tripp Lite 53M0520
KVM SWITCH, CAT5, 8PORT, 1U, BLACK; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:8; Input Connection:1 x HD15 / 2 x MINI DIN-6; Output Connection:8 x RJ45; Product Range:- RoHS Compliant: Yes

KVM SWITCH, CAT5, 8PORT, 1U, BLACK; Computer Switch Type:KVM; Computer Switch Function:-; No. of Ways:8; Input Connection:1 x HD15 / 2 x MINI DIN-6; Output Connection:8 x RJ45; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey Newark, An Avnet Company
Product Category KVM Switches KVM Switches KVM Switches
Product Number B072-008-1 TL2003-ND 53M0520
Product Name NetCommander 8-Port Cat5 KVM Switch 1U Rack-Mount KVM Switches (Keyboard Video Mouse) Kvm Switch, Cat5, 8Port, 1U, Black; Computer Switch Type Eaton Tripp Lite
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches (Keyboard Video Mouse) - 95-B002-HD1AC4-N4-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; USB Port
View Details
4-Port USB KVM Switch Kit - TK-407K  (Version v1.3R) - TRENDnet Inc.
Specs
Number of Computers 4
Features AutoScan; Hot Key Switching
View Details