Tripp Lite by Eaton NetDirector 32-Port Cat5 IP KVM Switch 1U Rack-Mount 4+1 User B064-032-04-IPG

Description
Tripp Lite's 32-port NetDirector Cat5 IP KVM Switch is the optimal solution for remotely controlling multiple computers (combination of PS/2, USB and Serial) by up to 5 (1 Local and 4 Remote) independent, simultaneous users. Both DVI and VGA console ports are included for connection of either a DVI or VGA monitor. High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m). A full-screen graphical OSD with multi-level authentication (Super Administrator, Administrator and User) allows you to quickly and efficiently manage your installation, and can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese. Critical events on the installation can be tracked via email notification, SNMP traps, the Windows-based log server or Syslog server. Accessing the connected computers is a breeze; view multiple computers at the same time using panel array mode, automatically sync USB mice, access the on-screen keyboard feature in numerous language formats. Virtual Media allows computers connected using a B055-001-USB-V2 Server Interface Unit to access DVD/CD drives, flash drives and other storage media as if they were directly connected to the computer. In addition, three USB ports are located on the front panel of the unit for use with Virtual Media or an external keyboard and mouse. Also located on the front of the KVM is a USB Mini-B port that allows for direct connection of a laptop for easy console operation of the switch. Other features include FIPS 140-2 level 1 security standards support, dual power supplies that allow the unit to continue running in the event one power supply stops receiving power, temperature sensors that control the speed of the unit's cooling fans, remote authentication support via RADIUS, LDAP, LDAPS and Active Directory, dial-in modem access and non-browser access using Windows and Java applications. Constructed of heavy-duty steel housing. Features Up to 5 users (1 Local, 4 Remote) can simultaneously access the connected computers/servers Features two RJ45 network ports for redundant or dual-IP operation Includes both DVI and VGA console ports for connection of either a DVI or VGA monitor High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m) Supports IPv4, Link Local IPv6 Address and IPv6 Stateless Auto configuration protocols Blade server support Multi-level authentication; Super Administrator, Administrator and User Advanced encryption technologies - 1024 bit RSA; 56 bit DES; 256 bit AES and 128 bit SSL View multiple ports at the same time using the panel array mode feature Virtual Media allows computers connected to the KVM using a B055-001-USB-V2 SIU to access DVD/CD drives, flash drives and other storage media from a user's remote computer as if it were directly connected An additional three USB ports are located on the front of the KVM for the sharing of USB peripherals. Remote authentication support; RADIUS, LDAP, LDAPS and Active Directory Track critical events on the installation via email notification, SNMP traps, Windows-based Log Server or Syslog server Dual power supplies allow the unit to continue running in the event one power supply ceases to receive power Built-in sensors increase/decrease the speed of the unit's cooling fans according to the temperature Dial-in / Dial-out modem support Graphical OSD can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese Features an on-screen keyboard with numerous language formats Supports 10Base-T, 100Base-T, 1000Base-T, Auto-Sense, TCP/IP, HTTP, DNS, DHCP, UDP, ARP and Ping Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet
Description
Tripp Lite's 32-port NetDirector Cat5 IP KVM Switch is the optimal solution for remotely controlling multiple computers (combination of PS/2, USB and Serial) by up to 5 (1 Local and 4 Remote) independent, simultaneous users. Both DVI and VGA console ports are included for connection of either a DVI or VGA monitor. High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m). A full-screen graphical OSD with multi-level authentication (Super Administrator, Administrator and User) allows you to quickly and efficiently manage your installation, and can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese. Critical events on the installation can be tracked via email notification, SNMP traps, the Windows-based log server or Syslog server. Accessing the connected computers is a breeze; view multiple computers at the same time using panel array mode, automatically sync USB mice, access the on-screen keyboard feature in numerous language formats. Virtual Media allows computers connected using a B055-001-USB-V2 Server Interface Unit to access DVD/CD drives, flash drives and other storage media as if they were directly connected to the computer. In addition, three USB ports are located on the front panel of the unit for use with Virtual Media or an external keyboard and mouse. Also located on the front of the KVM is a USB Mini-B port that allows for direct connection of a laptop for easy console operation of the switch. Other features include FIPS 140-2 level 1 security standards support, dual power supplies that allow the unit to continue running in the event one power supply stops receiving power, temperature sensors that control the speed of the unit's cooling fans, remote authentication support via RADIUS, LDAP, LDAPS and Active Directory, dial-in modem access and non-browser access using Windows and Java applications. Constructed of heavy-duty steel housing. Features Up to 5 users (1 Local, 4 Remote) can simultaneously access the connected computers/servers Features two RJ45 network ports for redundant or dual-IP operation Includes both DVI and VGA console ports for connection of either a DVI or VGA monitor High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m) Supports IPv4, Link Local IPv6 Address and IPv6 Stateless Auto configuration protocols Blade server support Multi-level authentication; Super Administrator, Administrator and User Advanced encryption technologies - 1024 bit RSA; 56 bit DES; 256 bit AES and 128 bit SSL View multiple ports at the same time using the panel array mode feature Virtual Media allows computers connected to the KVM using a B055-001-USB-V2 SIU to access DVD/CD drives, flash drives and other storage media from a user's remote computer as if it were directly connected An additional three USB ports are located on the front of the KVM for the sharing of USB peripherals. Remote authentication support; RADIUS, LDAP, LDAPS and Active Directory Track critical events on the installation via email notification, SNMP traps, Windows-based Log Server or Syslog server Dual power supplies allow the unit to continue running in the event one power supply ceases to receive power Built-in sensors increase/decrease the speed of the unit's cooling fans according to the temperature Dial-in / Dial-out modem support Graphical OSD can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese Features an on-screen keyboard with numerous language formats Supports 10Base-T, 100Base-T, 1000Base-T, Auto-Sense, TCP/IP, HTTP, DNS, DHCP, UDP, ARP and Ping Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NetDirector 32-Port Cat5 IP KVM Switch 1U Rack-Mount 4+1 User - B064-032-04-IPG - Tripp Lite by Eaton
Chicago, IL, United States
NetDirector 32-Port Cat5 IP KVM Switch 1U Rack-Mount 4+1 User
B064-032-04-IPG
NetDirector 32-Port Cat5 IP KVM Switch 1U Rack-Mount 4+1 User B064-032-04-IPG
Tripp Lite's 32-port NetDirector Cat5 IP KVM Switch is the optimal solution for remotely controlling multiple computers (combination of PS/2, USB and Serial) by up to 5 (1 Local and 4 Remote) independent, simultaneous users. Both DVI and VGA console ports are included for connection of either a DVI or VGA monitor. High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m). A full-screen graphical OSD with multi-level authentication (Super Administrator, Administrator and User) allows you to quickly and efficiently manage your installation, and can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese. Critical events on the installation can be tracked via email notification, SNMP traps, the Windows-based log server or Syslog server. Accessing the connected computers is a breeze; view multiple computers at the same time using panel array mode, automatically sync USB mice, access the on-screen keyboard feature in numerous language formats. Virtual Media allows computers connected using a B055-001-USB-V2 Server Interface Unit to access DVD/CD drives, flash drives and other storage media as if they were directly connected to the computer. In addition, three USB ports are located on the front panel of the unit for use with Virtual Media or an external keyboard and mouse. Also located on the front of the KVM is a USB Mini-B port that allows for direct connection of a laptop for easy console operation of the switch. Other features include FIPS 140-2 level 1 security standards support, dual power supplies that allow the unit to continue running in the event one power supply stops receiving power, temperature sensors that control the speed of the unit's cooling fans, remote authentication support via RADIUS, LDAP, LDAPS and Active Directory, dial-in modem access and non-browser access using Windows and Java applications. Constructed of heavy-duty steel housing. Features Up to 5 users (1 Local, 4 Remote) can simultaneously access the connected computers/servers Features two RJ45 network ports for redundant or dual-IP operation Includes both DVI and VGA console ports for connection of either a DVI or VGA monitor High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m) Supports IPv4, Link Local IPv6 Address and IPv6 Stateless Auto configuration protocols Blade server support Multi-level authentication; Super Administrator, Administrator and User Advanced encryption technologies - 1024 bit RSA; 56 bit DES; 256 bit AES and 128 bit SSL View multiple ports at the same time using the panel array mode feature Virtual Media allows computers connected to the KVM using a B055-001-USB-V2 SIU to access DVD/CD drives, flash drives and other storage media from a user's remote computer as if it were directly connected An additional three USB ports are located on the front of the KVM for the sharing of USB peripherals. Remote authentication support; RADIUS, LDAP, LDAPS and Active Directory Track critical events on the installation via email notification, SNMP traps, Windows-based Log Server or Syslog server Dual power supplies allow the unit to continue running in the event one power supply ceases to receive power Built-in sensors increase/decrease the speed of the unit's cooling fans according to the temperature Dial-in / Dial-out modem support Graphical OSD can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese Features an on-screen keyboard with numerous language formats Supports 10Base-T, 100Base-T, 1000Base-T, Auto-Sense, TCP/IP, HTTP, DNS, DHCP, UDP, ARP and Ping Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases Compatible with all major operating systems Constructed of heavy-duty steel housing

Tripp Lite's 32-port NetDirector Cat5 IP KVM Switch is the optimal solution for remotely controlling multiple computers (combination of PS/2, USB and Serial) by up to 5 (1 Local and 4 Remote) independent, simultaneous users. Both DVI and VGA console ports are included for connection of either a DVI or VGA monitor. High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m). A full-screen graphical OSD with multi-level authentication (Super Administrator, Administrator and User) allows you to quickly and efficiently manage your installation, and can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese. Critical events on the installation can be tracked via email notification, SNMP traps, the Windows-based log server or Syslog server. Accessing the connected computers is a breeze; view multiple computers at the same time using panel array mode, automatically sync USB mice, access the on-screen keyboard feature in numerous language formats. Virtual Media allows computers connected using a B055-001-USB-V2 Server Interface Unit to access DVD/CD drives, flash drives and other storage media as if they were directly connected to the computer. In addition, three USB ports are located on the front panel of the unit for use with Virtual Media or an external keyboard and mouse. Also located on the front of the KVM is a USB Mini-B port that allows for direct connection of a laptop for easy console operation of the switch. Other features include FIPS 140-2 level 1 security standards support, dual power supplies that allow the unit to continue running in the event one power supply stops receiving power, temperature sensors that control the speed of the unit's cooling fans, remote authentication support via RADIUS, LDAP, LDAPS and Active Directory, dial-in modem access and non-browser access using Windows and Java applications. Constructed of heavy-duty steel housing.

Features

  • Up to 5 users (1 Local, 4 Remote) can simultaneously access the connected computers/servers
  • Features two RJ45 network ports for redundant or dual-IP operation
  • Includes both DVI and VGA console ports for connection of either a DVI or VGA monitor
  • High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m)
  • Supports IPv4, Link Local IPv6 Address and IPv6 Stateless Auto configuration protocols
  • Blade server support
  • Multi-level authentication; Super Administrator, Administrator and User
  • Advanced encryption technologies - 1024 bit RSA; 56 bit DES; 256 bit AES and 128 bit SSL
  • View multiple ports at the same time using the panel array mode feature
  • Virtual Media allows computers connected to the KVM using a B055-001-USB-V2 SIU to access DVD/CD drives, flash drives and other storage media from a user's remote computer as if it were directly connected
  • An additional three USB ports are located on the front of the KVM for the sharing of USB peripherals.
  • Remote authentication support; RADIUS, LDAP, LDAPS and Active Directory
  • Track critical events on the installation via email notification, SNMP traps, Windows-based Log Server or Syslog server
  • Dual power supplies allow the unit to continue running in the event one power supply ceases to receive power
  • Built-in sensors increase/decrease the speed of the unit's cooling fans according to the temperature
  • Dial-in / Dial-out modem support
  • Graphical OSD can be displayed in English, German, Russian, Japanese, traditional Chinese and simplified Chinese
  • Features an on-screen keyboard with numerous language formats
  • Supports 10Base-T, 100Base-T, 1000Base-T, Auto-Sense, TCP/IP, HTTP, DNS, DHCP, UDP, ARP and Ping
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
  • Compatible with all major operating systems
  • Constructed of heavy-duty steel housing
Supplier's Site
KVM Switches (Keyboard Video Mouse) - B064-032-04-IPG-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
B064-032-04-IPG-ND
KVM Switches (Keyboard Video Mouse) B064-032-04-IPG-ND
32-PORT CAT5 KVM OVER IP SWITCH

32-PORT CAT5 KVM OVER IP SWITCH

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category KVM Switches KVM Switches
Product Number B064-032-04-IPG B064-032-04-IPG-ND
Product Name NetDirector 32-Port Cat5 IP KVM Switch 1U Rack-Mount 4+1 User KVM Switches (Keyboard Video Mouse)
Number of Users 5
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
NetCommander 8-Port Cat5 KVM Switch 1U Rack-Mount - B072-008-1 - Tripp Lite by Eaton
Specs
Number of Users 1
Features RackMount; USB Port
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
3 suppliers
PS/2 Keyboard, VGA Monitor & PS/2 Mouse - Model 8407 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC; PS/2 Computers
View Details