Tripp Lite by Eaton 16-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display B042-016

Description
Tripp Lite's NetController 16-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 16 directly connected computers, or expand the number of connected computers to up to 256 by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series) Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing. Features NetController 16-Port, 1U rackmount KVM switch Control 16 computers via a single VGA monitor and USB or PS/2 keyboard/mouse P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters Control up to 256 computers by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series) Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port) Standard 19" Rackmount size - hardware included On-Screen Display (OSD) menu for intuitive operation and easy control Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands Supports video resolution up to 2048 x 1536 Password protection and auto-logout features Firmware upgradeable Robust metal case design ensures best EMI/RFI shielding and video quality Hot-swappable: disconnect and reconnect USB computers without rebooting Supports standard 5-button Microsoft, Logitech, or comparable mice Supports standard Microsoft, Logitech, or comparable keyboards Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet
Description
Tripp Lite's NetController 16-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 16 directly connected computers, or expand the number of connected computers to up to 256 by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series) Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing. Features NetController 16-Port, 1U rackmount KVM switch Control 16 computers via a single VGA monitor and USB or PS/2 keyboard/mouse P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters Control up to 256 computers by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series) Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port) Standard 19" Rackmount size - hardware included On-Screen Display (OSD) menu for intuitive operation and easy control Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands Supports video resolution up to 2048 x 1536 Password protection and auto-logout features Firmware upgradeable Robust metal case design ensures best EMI/RFI shielding and video quality Hot-swappable: disconnect and reconnect USB computers without rebooting Supports standard 5-button Microsoft, Logitech, or comparable mice Supports standard Microsoft, Logitech, or comparable keyboards Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display - B042-016 - Tripp Lite by Eaton
Chicago, IL, United States
16-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display
B042-016
16-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display B042-016
Tripp Lite's NetController 16-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 16 directly connected computers, or expand the number of connected computers to up to 256 by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series) Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing. Features NetController 16-Port, 1U rackmount KVM switch Control 16 computers via a single VGA monitor and USB or PS/2 keyboard/mouse P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters Control up to 256 computers by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series) Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port) Standard 19" Rackmount size - hardware included On-Screen Display (OSD) menu for intuitive operation and easy control Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands Supports video resolution up to 2048 x 1536 Password protection and auto-logout features Firmware upgradeable Robust metal case design ensures best EMI/RFI shielding and video quality Hot-swappable: disconnect and reconnect USB computers without rebooting Supports standard 5-button Microsoft, Logitech, or comparable mice Supports standard Microsoft, Logitech, or comparable keyboards Compatible with all major operating systems Constructed of heavy-duty steel housing

Tripp Lite's NetController 16-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 16 directly connected computers, or expand the number of connected computers to up to 256 by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series) Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing.

Features

  • NetController 16-Port, 1U rackmount KVM switch
  • Control 16 computers via a single VGA monitor and USB or PS/2 keyboard/mouse
  • P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters
  • Control up to 256 computers by daisychaining up to 15 additional B040/42-Series KVM switches (Compatible with B040/42-Series KVM's only. Cannot be daisychained to other KVM series)
  • Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port)
  • Standard 19" Rackmount size - hardware included
  • On-Screen Display (OSD) menu for intuitive operation and easy control
  • Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands
  • Supports video resolution up to 2048 x 1536
  • Password protection and auto-logout features
  • Firmware upgradeable
  • Robust metal case design ensures best EMI/RFI shielding and video quality
  • Hot-swappable: disconnect and reconnect USB computers without rebooting
  • Supports standard 5-button Microsoft, Logitech, or comparable mice
  • Supports standard Microsoft, Logitech, or comparable keyboards
  • Compatible with all major operating systems
  • Constructed of heavy-duty steel housing
Supplier's Site
KVM Switches (Keyboard Video Mouse) - B042-016-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
B042-016-ND
KVM Switches (Keyboard Video Mouse) B042-016-ND
NETCONTROLLER KVM SWITCH 16 PORT

NETCONTROLLER KVM SWITCH 16 PORT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category KVM Switches KVM Switches
Product Number B042-016 B042-016-ND
Product Name 16-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display KVM Switches (Keyboard Video Mouse)
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 2873388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 1
Features USB Port
Monitor Resolution 1920 x 1080 pixel
View Details
Remotely Controllable Special Interface - Model 4875 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC
View Details