Tripp Lite by Eaton 4-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display B042-004

Description
Tripp Lite's NetController 4-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 4 directly connected computers, or expand the number of connected computers to up to 244 by daisychaining up to 15 additional B042-Series KVM switches. Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing. Features NetController 4-Port, 1U rackmount KVM switch Control 4 computers via a single VGA monitor and USB or PS/2 keyboard/mouse P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters Control up to 244 computers by daisychaining up to 15 additional B042-Series KVM switches Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port) Standard 19" Rackmount size - hardware included On-Screen Display (OSD) menu for intuitive operation and easy control Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands Supports video resolution up to 2048 x 1536 Password protection and auto-logout features Firmware upgradeable Robust metal case design ensures best EMI/RFI shielding and video quality Hot-swappable: disconnect and reconnect USB computers without rebooting Supports standard 5-button Microsoft, Logitech, or comparable mice Supports standard Microsoft, Logitech, or comparable keyboards Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet
Description
Tripp Lite's NetController 4-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 4 directly connected computers, or expand the number of connected computers to up to 244 by daisychaining up to 15 additional B042-Series KVM switches. Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing. Features NetController 4-Port, 1U rackmount KVM switch Control 4 computers via a single VGA monitor and USB or PS/2 keyboard/mouse P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters Control up to 244 computers by daisychaining up to 15 additional B042-Series KVM switches Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port) Standard 19" Rackmount size - hardware included On-Screen Display (OSD) menu for intuitive operation and easy control Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands Supports video resolution up to 2048 x 1536 Password protection and auto-logout features Firmware upgradeable Robust metal case design ensures best EMI/RFI shielding and video quality Hot-swappable: disconnect and reconnect USB computers without rebooting Supports standard 5-button Microsoft, Logitech, or comparable mice Supports standard Microsoft, Logitech, or comparable keyboards Compatible with all major operating systems Constructed of heavy-duty steel housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display - B042-004 - Tripp Lite by Eaton
Chicago, IL, United States
4-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display
B042-004
4-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display B042-004
Tripp Lite's NetController 4-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 4 directly connected computers, or expand the number of connected computers to up to 244 by daisychaining up to 15 additional B042-Series KVM switches. Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing. Features NetController 4-Port, 1U rackmount KVM switch Control 4 computers via a single VGA monitor and USB or PS/2 keyboard/mouse P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters Control up to 244 computers by daisychaining up to 15 additional B042-Series KVM switches Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port) Standard 19" Rackmount size - hardware included On-Screen Display (OSD) menu for intuitive operation and easy control Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands Supports video resolution up to 2048 x 1536 Password protection and auto-logout features Firmware upgradeable Robust metal case design ensures best EMI/RFI shielding and video quality Hot-swappable: disconnect and reconnect USB computers without rebooting Supports standard 5-button Microsoft, Logitech, or comparable mice Supports standard Microsoft, Logitech, or comparable keyboards Compatible with all major operating systems Constructed of heavy-duty steel housing

Tripp Lite's NetController 4-Port, 1U rackmount KVM Switch is an affordable, highly-flexible enterprise class KVM Switch, which allows the user to connect either USB or PS/2 keyboards and mice. In addition, P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters. Control up to 4 directly connected computers, or expand the number of connected computers to up to 244 by daisychaining up to 15 additional B042-Series KVM switches. Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands. Other features include: password protection, auto-scanning, auto-logout, firmware upgrade and video support up to 2048 x 1536 (QXGA). Mounts easily in a standard 19" rack/cabinet and includes all necessary mounting hardware. Compatible with all major operating systems. Constructed of heavy-duty steel housing.

Features

  • NetController 4-Port, 1U rackmount KVM switch
  • Control 4 computers via a single VGA monitor and USB or PS/2 keyboard/mouse
  • P780-Series USB/PS2 combo KVM cable kits allow you to connect either USB or PS/2 computers, without the need to purchase separate cables or adapters
  • Control up to 244 computers by daisychaining up to 15 additional B042-Series KVM switches
  • Allows for easy customization of ports by daisy-chaing any combination of B042-Series KVM's (4-, 8- or 16-port)
  • Standard 19" Rackmount size - hardware included
  • On-Screen Display (OSD) menu for intuitive operation and easy control
  • Switch between connected computers via the On-Screen Display (OSD), pushbuttons, or keyboard hotkey commands
  • Supports video resolution up to 2048 x 1536
  • Password protection and auto-logout features
  • Firmware upgradeable
  • Robust metal case design ensures best EMI/RFI shielding and video quality
  • Hot-swappable: disconnect and reconnect USB computers without rebooting
  • Supports standard 5-button Microsoft, Logitech, or comparable mice
  • Supports standard Microsoft, Logitech, or comparable keyboards
  • Compatible with all major operating systems
  • Constructed of heavy-duty steel housing
Supplier's Site
KVM Switches (Keyboard Video Mouse) - B042-004-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
B042-004-ND
KVM Switches (Keyboard Video Mouse) B042-004-ND
NETCONTROLLER KVM SWITCH 4 PORT

NETCONTROLLER KVM SWITCH 4 PORT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category KVM Switches KVM Switches
Product Number B042-004 B042-004-ND
Product Name 4-Port 1U Rack-Mount USB/PS2 KVM Switch with On-Screen Display KVM Switches (Keyboard Video Mouse)
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
8-Port Stackable Rack Mount KVM Switch with OSD - TK-804R  (Version v2.1R) - TRENDnet Inc.
Specs
Number of Computers 8
Platform PC; Mac; Unix/Linux
View Details
Remotely Controllable Special Interface - Model 4875 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC
View Details