Tripp Lite by Eaton 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing B032-VUA2

Description
The compact B032-VUA2 2-Port USB/VGA Cable KVM Switch with audio and remote switch lets you access, boot, reboot and control two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA, USB and audio cables are built into the unit. Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in VGA, USB and 3.5 mm audio cables to their respective ports on both computers. Or you can connect a powered USB hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. Switching between computers is quick and simple using keyboard hotkeys or the mouse scroll wheel. The B032-VUA2 supports video resolutions up to 2048 x 1536, including 1080p. Both connected computers receive the monitor’s EDID information to ensure top video quality. The B032-VUA2 is easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux and supports Mac and Sun keyboard emulation. Features Access and Control 2 Computers with One Keyboard/Mouse/Monit or Recommended for home, office, gaming and multimedia applications Switch between computers using hotkeys or mouse wheel Supports video resolutions up to 2048 x 1536 Compliant with EDID Built-in 4 ft. VGA, USB and audio cables and 3.5 mm speaker jack Independent USB Peripheral Sharing Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives Flexible Keyboard/Mouse Applications Console mouse port emulation/bypass supports most mouse drivers and multifunction mice Works with gaming keyboards and wireless keyboards and mice Supports Mac and Sun keyboard emulation Easy Plug-and-Play Setup and Use Compatible with Windows, Mac, Sun and Linux Plug and play—no software, drivers or external power required
Description
The compact B032-VUA2 2-Port USB/VGA Cable KVM Switch with audio and remote switch lets you access, boot, reboot and control two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA, USB and audio cables are built into the unit. Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in VGA, USB and 3.5 mm audio cables to their respective ports on both computers. Or you can connect a powered USB hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. Switching between computers is quick and simple using keyboard hotkeys or the mouse scroll wheel. The B032-VUA2 supports video resolutions up to 2048 x 1536, including 1080p. Both connected computers receive the monitor’s EDID information to ensure top video quality. The B032-VUA2 is easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux and supports Mac and Sun keyboard emulation. Features Access and Control 2 Computers with One Keyboard/Mouse/Monit or Recommended for home, office, gaming and multimedia applications Switch between computers using hotkeys or mouse wheel Supports video resolutions up to 2048 x 1536 Compliant with EDID Built-in 4 ft. VGA, USB and audio cables and 3.5 mm speaker jack Independent USB Peripheral Sharing Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives Flexible Keyboard/Mouse Applications Console mouse port emulation/bypass supports most mouse drivers and multifunction mice Works with gaming keyboards and wireless keyboards and mice Supports Mac and Sun keyboard emulation Easy Plug-and-Play Setup and Use Compatible with Windows, Mac, Sun and Linux Plug and play—no software, drivers or external power required

Suppliers

Company
Product
Description
Supplier Links
2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing - B032-VUA2 - Tripp Lite by Eaton
Chicago, IL, United States
2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing
B032-VUA2
2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing B032-VUA2
The compact B032-VUA2 2-Port USB/VGA Cable KVM Switch with audio and remote switch lets you access, boot, reboot and control two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA, USB and audio cables are built into the unit. Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in VGA, USB and 3.5 mm audio cables to their respective ports on both computers. Or you can connect a powered USB hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. Switching between computers is quick and simple using keyboard hotkeys or the mouse scroll wheel. The B032-VUA2 supports video resolutions up to 2048 x 1536, including 1080p. Both connected computers receive the monitor’s EDID information to ensure top video quality. The B032-VUA2 is easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux and supports Mac and Sun keyboard emulation. Features Access and Control 2 Computers with One Keyboard/Mouse/Monit or Recommended for home, office, gaming and multimedia applications Switch between computers using hotkeys or mouse wheel Supports video resolutions up to 2048 x 1536 Compliant with EDID Built-in 4 ft. VGA, USB and audio cables and 3.5 mm speaker jack Independent USB Peripheral Sharing Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives Flexible Keyboard/Mouse Applications Console mouse port emulation/bypass supports most mouse drivers and multifunction mice Works with gaming keyboards and wireless keyboards and mice Supports Mac and Sun keyboard emulation Easy Plug-and-Play Setup and Use Compatible with Windows, Mac, Sun and Linux Plug and play—no software, drivers or external power required

The compact B032-VUA2 2-Port USB/VGA Cable KVM Switch with audio and remote switch lets you access, boot, reboot and control two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA, USB and audio cables are built into the unit.
Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in VGA, USB and 3.5 mm audio cables to their respective ports on both computers. Or you can connect a powered USB hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers.
Switching between computers is quick and simple using keyboard hotkeys or the mouse scroll wheel. The B032-VUA2 supports video resolutions up to 2048 x 1536, including 1080p. Both connected computers receive the monitor’s EDID information to ensure top video quality.
The B032-VUA2 is easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux and supports Mac and Sun keyboard emulation.

Features

Access and Control 2 Computers with One Keyboard/Mouse/Monitor

  • Recommended for home, office, gaming and multimedia applications
  • Switch between computers using hotkeys or mouse wheel
  • Supports video resolutions up to 2048 x 1536
  • Compliant with EDID
  • Built-in 4 ft. VGA, USB and audio cables and 3.5 mm speaker jack

Independent USB Peripheral Sharing

  • Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives

Flexible Keyboard/Mouse Applications

  • Console mouse port emulation/bypass supports most mouse drivers and multifunction mice
  • Works with gaming keyboards and wireless keyboards and mice
  • Supports Mac and Sun keyboard emulation

Easy Plug-and-Play Setup and Use

  • Compatible with Windows, Mac, Sun and Linux
  • Plug and play—no software, drivers or external power required
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category KVM Switches
Product Number B032-VUA2
Product Name 2-Port USB/VGA Cable KVM Switch with Audio, Cables and USB Peripheral Sharing
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
8-Port Stackable Rack Mount KVM Switch with OSD - TK-802R  (Version v1.2R) - TRENDnet Inc.
Specs
Number of Computers 8
Platform PC; Unix/Linux
Features AutoScan; Hot Key Switching
View Details
KVM Switches (Keyboard Video Mouse) - 95-B002-DP2AC4-N4-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; USB Port
View Details