Tripp Lite by Eaton 2-Port USB/VGA Cable KVM Switch with Cables and USB Peripheral Sharing B032-VU2

Description
The compact B032-VU2 2-Port USB/VGA Cable KVM Switch lets you access, control, boot and reboot two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA and USB cables are built into the unit. Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in cables to their respective ports on both computers. Or you can connect a powered USB 1.1 hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. Switching between computers is quick and simple using the connected remote port selector. The B032-VU2 supports video resolutions up to 2048 x 1536. It’s easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux. Features Access and Control 2 Computers with One Keyboard/Mouse/Monit or Recommended for home, office and multimedia applications Switch between computers using built-in remote port selector Supports video resolutions up to 2048 x 1536 Built-in 3 ft. VGA and USB cables Independent USB 1.1 Peripheral Sharing Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives Easy Plug-and-Play Setup and Use Compatible with Windows, Mac, Sun and Linux No external power supply, software or drivers to install Supports most mouse drivers and multifunction mice Takes up no valuable desk space
Description
The compact B032-VU2 2-Port USB/VGA Cable KVM Switch lets you access, control, boot and reboot two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA and USB cables are built into the unit. Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in cables to their respective ports on both computers. Or you can connect a powered USB 1.1 hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. Switching between computers is quick and simple using the connected remote port selector. The B032-VU2 supports video resolutions up to 2048 x 1536. It’s easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux. Features Access and Control 2 Computers with One Keyboard/Mouse/Monit or Recommended for home, office and multimedia applications Switch between computers using built-in remote port selector Supports video resolutions up to 2048 x 1536 Built-in 3 ft. VGA and USB cables Independent USB 1.1 Peripheral Sharing Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives Easy Plug-and-Play Setup and Use Compatible with Windows, Mac, Sun and Linux No external power supply, software or drivers to install Supports most mouse drivers and multifunction mice Takes up no valuable desk space

Suppliers

Company
Product
Description
Supplier Links
2-Port USB/VGA Cable KVM Switch with Cables and USB Peripheral Sharing - B032-VU2 - Tripp Lite by Eaton
Chicago, IL, United States
2-Port USB/VGA Cable KVM Switch with Cables and USB Peripheral Sharing
B032-VU2
2-Port USB/VGA Cable KVM Switch with Cables and USB Peripheral Sharing B032-VU2
The compact B032-VU2 2-Port USB/VGA Cable KVM Switch lets you access, control, boot and reboot two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA and USB cables are built into the unit. Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in cables to their respective ports on both computers. Or you can connect a powered USB 1.1 hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. Switching between computers is quick and simple using the connected remote port selector. The B032-VU2 supports video resolutions up to 2048 x 1536. It’s easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux. Features Access and Control 2 Computers with One Keyboard/Mouse/Monit or Recommended for home, office and multimedia applications Switch between computers using built-in remote port selector Supports video resolutions up to 2048 x 1536 Built-in 3 ft. VGA and USB cables Independent USB 1.1 Peripheral Sharing Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives Easy Plug-and-Play Setup and Use Compatible with Windows, Mac, Sun and Linux No external power supply, software or drivers to install Supports most mouse drivers and multifunction mice Takes up no valuable desk space

The compact B032-VU2 2-Port USB/VGA Cable KVM Switch lets you access, control, boot and reboot two desktop or laptop computers using one VGA monitor, USB keyboard and USB mouse. VGA and USB cables are built into the unit.
Just connect your keyboard, mouse and monitor to the KVM switch’s console ports, and connect the switch’s built-in cables to their respective ports on both computers. Or you can connect a powered USB 1.1 hub (sold separately) to the USB console mouse port to allow USB peripherals—such as printers, hard drives, scanners, webcams and thumb drives—to be shared between computers. Switching between computers is quick and simple using the connected remote port selector.
The B032-VU2 supports video resolutions up to 2048 x 1536. It’s easy to set up with no software, drivers or external power supply to install. It’s compatible with Windows, Mac, Sun and Linux.

Features

Access and Control 2 Computers with One Keyboard/Mouse/Monitor

  • Recommended for home, office and multimedia applications
  • Switch between computers using built-in remote port selector
  • Supports video resolutions up to 2048 x 1536
  • Built-in 3 ft. VGA and USB cables

Independent USB 1.1 Peripheral Sharing

  • Adding an optional USB hub (sold separately) to the USB console mouse port allows connection of peripherals, such as printers, hard drives, scanners, webcams and thumb drives

Easy Plug-and-Play Setup and Use

  • Compatible with Windows, Mac, Sun and Linux
  • No external power supply, software or drivers to install
  • Supports most mouse drivers and multifunction mice
  • Takes up no valuable desk space
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category KVM Switches
Product Number B032-VU2
Product Name 2-Port USB/VGA Cable KVM Switch with Cables and USB Peripheral Sharing
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
2-Port USB KVM Switch Kit - TK-207K  (Version v1.3R) - TRENDnet Inc.
Specs
Number of Computers 2
Features AutoScan
View Details