Tripp Lite by Eaton 8-Port DVI/USB KVM Switch with Audio and USB 2.0 Peripheral Sharing, 1U Rack-Mount, Dual-Link, 2560 x 1600 B024-DUA8-DL

Description
Tripp Lite’s B024-DUA8-DL DVI/USB KVM Switch eases multi-server management in data centers, server rooms and other high-density environments. This premium rack-mount KVM switch provides complete control of up to eight connected computers from a single DVI monitor, USB keyboard and USB mouse. By cascading up to three levels of KVM switches, you can control up to 512 computers at the same time. Recommended for IT managers needing centralized access to a variety of digital and analog servers, this DVI/USB KVM switch also supports a VGA display when connected to a DVI to VGA adapter (such as Tripp Lite’s P556-Series). The B024-DUA8-DL’s DVI-I dual-link connector supports digital video resolutions up to 2560 x 1600, including 1080p, and analog video resolutions up to 2048 x 1536. The multi-view installation feature lets you stack up to four KVM switches for connecting computers with up to four DVI outputs and displaying video on up to four console monitors, giving you flexibility in video output. A 3.5 mm microphone jack provides audio input to connected computers. A 3.5 mm audio jack provides 2.1-channel sound to connected speakers. The OSD presents a text-based interface in eight different languages and allows backup of KVM configuration and user profile information. Dual-tier password protection enhances security for an administrator and up to four users. A DB9 cable is included for firmware upgrades that keep the KVM switch up to date with the latest technology. Easy front-panel access to USB 2.0 hub ports allows quick connection of two USB devices, such as flash drives and printers. The B024-DUA8-DL offers a comprehensive, cost-effective management solution that installs in 1U of rack space. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. This KVM switch is compatible with all major operating systems, and upgradeable firmware fine-tunes compatibility with emerging standards. Features Control 8 Computers + Audio from a Single DVI Monitor, Keyboard and Mouse 8-port KVM switch recommended for IT managers needing centralized access to a variety of digital and analog servers Switch between connected computers via front-panel buttons, keyboard hotkeys or OSD Supports digital video resolutions up to 2560 x 1600 (including 1080p) and analog video resolutions up to 2048 x 1536 Supports 2.1-channel surround sound with full bass response Also supports VGA display when connected to a DVI to VGA adapter Connect Up to 512 Computers to One Original Console Expand the number of controlled computers by cascading up 3 levels of KVM switches Multi-View Installation Allows stacking of up to 4 KVMs for connecting computers with up to 4 DVI outputs and displaying video on up to 4 console monitors Independent USB 2.0 Peripheral Sharing 2-port front-panel USB 2.0 hub allows sharing of devices (printers, hard drives, scanners, webcams) between connected computers Multilingual On-Screen Display OSD supports English, German, Japanese, Traditional Chinese, Simplified Chinese, Spanish, Russian and French Text-based interface offers direct access to every connected computer Backs up and restores KVM configuration and user profile info Dual-Tier Password Protection Enhances security for administrator and up to 4 users Hot-Plugging and Auto Scan Computers and devices can be disconnected and reconnected without KVM switch shutdown Automatically switches between ports every 5 seconds for convenient monitoring Flexible Keyboard/Mouse Applications Console mouse port emulation/bypass supports most mouse drivers and multifunction mice Complete keyboard emulation for error-free booting Easy Setup and Use Plug-and-play operation with no software or drivers to install Durable metal housing mounts in 1U of space in EIA-standard 19 in. rack Upgradable firmware to ensure up-to-date operation Compatible with Windows, Mac, Sun and Linux TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Description
Tripp Lite’s B024-DUA8-DL DVI/USB KVM Switch eases multi-server management in data centers, server rooms and other high-density environments. This premium rack-mount KVM switch provides complete control of up to eight connected computers from a single DVI monitor, USB keyboard and USB mouse. By cascading up to three levels of KVM switches, you can control up to 512 computers at the same time. Recommended for IT managers needing centralized access to a variety of digital and analog servers, this DVI/USB KVM switch also supports a VGA display when connected to a DVI to VGA adapter (such as Tripp Lite’s P556-Series). The B024-DUA8-DL’s DVI-I dual-link connector supports digital video resolutions up to 2560 x 1600, including 1080p, and analog video resolutions up to 2048 x 1536. The multi-view installation feature lets you stack up to four KVM switches for connecting computers with up to four DVI outputs and displaying video on up to four console monitors, giving you flexibility in video output. A 3.5 mm microphone jack provides audio input to connected computers. A 3.5 mm audio jack provides 2.1-channel sound to connected speakers. The OSD presents a text-based interface in eight different languages and allows backup of KVM configuration and user profile information. Dual-tier password protection enhances security for an administrator and up to four users. A DB9 cable is included for firmware upgrades that keep the KVM switch up to date with the latest technology. Easy front-panel access to USB 2.0 hub ports allows quick connection of two USB devices, such as flash drives and printers. The B024-DUA8-DL offers a comprehensive, cost-effective management solution that installs in 1U of rack space. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. This KVM switch is compatible with all major operating systems, and upgradeable firmware fine-tunes compatibility with emerging standards. Features Control 8 Computers + Audio from a Single DVI Monitor, Keyboard and Mouse 8-port KVM switch recommended for IT managers needing centralized access to a variety of digital and analog servers Switch between connected computers via front-panel buttons, keyboard hotkeys or OSD Supports digital video resolutions up to 2560 x 1600 (including 1080p) and analog video resolutions up to 2048 x 1536 Supports 2.1-channel surround sound with full bass response Also supports VGA display when connected to a DVI to VGA adapter Connect Up to 512 Computers to One Original Console Expand the number of controlled computers by cascading up 3 levels of KVM switches Multi-View Installation Allows stacking of up to 4 KVMs for connecting computers with up to 4 DVI outputs and displaying video on up to 4 console monitors Independent USB 2.0 Peripheral Sharing 2-port front-panel USB 2.0 hub allows sharing of devices (printers, hard drives, scanners, webcams) between connected computers Multilingual On-Screen Display OSD supports English, German, Japanese, Traditional Chinese, Simplified Chinese, Spanish, Russian and French Text-based interface offers direct access to every connected computer Backs up and restores KVM configuration and user profile info Dual-Tier Password Protection Enhances security for administrator and up to 4 users Hot-Plugging and Auto Scan Computers and devices can be disconnected and reconnected without KVM switch shutdown Automatically switches between ports every 5 seconds for convenient monitoring Flexible Keyboard/Mouse Applications Console mouse port emulation/bypass supports most mouse drivers and multifunction mice Complete keyboard emulation for error-free booting Easy Setup and Use Plug-and-play operation with no software or drivers to install Durable metal housing mounts in 1U of space in EIA-standard 19 in. rack Upgradable firmware to ensure up-to-date operation Compatible with Windows, Mac, Sun and Linux TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Suppliers

Company
Product
Description
Supplier Links
8-Port DVI/USB KVM Switch with Audio and USB 2.0 Peripheral Sharing, 1U Rack-Mount, Dual-Link, 2560 x 1600 - B024-DUA8-DL - Tripp Lite by Eaton
Chicago, IL, United States
8-Port DVI/USB KVM Switch with Audio and USB 2.0 Peripheral Sharing, 1U Rack-Mount, Dual-Link, 2560 x 1600
B024-DUA8-DL
8-Port DVI/USB KVM Switch with Audio and USB 2.0 Peripheral Sharing, 1U Rack-Mount, Dual-Link, 2560 x 1600 B024-DUA8-DL
Tripp Lite’s B024-DUA8-DL DVI/USB KVM Switch eases multi-server management in data centers, server rooms and other high-density environments. This premium rack-mount KVM switch provides complete control of up to eight connected computers from a single DVI monitor, USB keyboard and USB mouse. By cascading up to three levels of KVM switches, you can control up to 512 computers at the same time. Recommended for IT managers needing centralized access to a variety of digital and analog servers, this DVI/USB KVM switch also supports a VGA display when connected to a DVI to VGA adapter (such as Tripp Lite’s P556-Series). The B024-DUA8-DL’s DVI-I dual-link connector supports digital video resolutions up to 2560 x 1600, including 1080p, and analog video resolutions up to 2048 x 1536. The multi-view installation feature lets you stack up to four KVM switches for connecting computers with up to four DVI outputs and displaying video on up to four console monitors, giving you flexibility in video output. A 3.5 mm microphone jack provides audio input to connected computers. A 3.5 mm audio jack provides 2.1-channel sound to connected speakers. The OSD presents a text-based interface in eight different languages and allows backup of KVM configuration and user profile information. Dual-tier password protection enhances security for an administrator and up to four users. A DB9 cable is included for firmware upgrades that keep the KVM switch up to date with the latest technology. Easy front-panel access to USB 2.0 hub ports allows quick connection of two USB devices, such as flash drives and printers. The B024-DUA8-DL offers a comprehensive, cost-effective management solution that installs in 1U of rack space. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. This KVM switch is compatible with all major operating systems, and upgradeable firmware fine-tunes compatibility with emerging standards. Features Control 8 Computers + Audio from a Single DVI Monitor, Keyboard and Mouse 8-port KVM switch recommended for IT managers needing centralized access to a variety of digital and analog servers Switch between connected computers via front-panel buttons, keyboard hotkeys or OSD Supports digital video resolutions up to 2560 x 1600 (including 1080p) and analog video resolutions up to 2048 x 1536 Supports 2.1-channel surround sound with full bass response Also supports VGA display when connected to a DVI to VGA adapter Connect Up to 512 Computers to One Original Console Expand the number of controlled computers by cascading up 3 levels of KVM switches Multi-View Installation Allows stacking of up to 4 KVMs for connecting computers with up to 4 DVI outputs and displaying video on up to 4 console monitors Independent USB 2.0 Peripheral Sharing 2-port front-panel USB 2.0 hub allows sharing of devices (printers, hard drives, scanners, webcams) between connected computers Multilingual On-Screen Display OSD supports English, German, Japanese, Traditional Chinese, Simplified Chinese, Spanish, Russian and French Text-based interface offers direct access to every connected computer Backs up and restores KVM configuration and user profile info Dual-Tier Password Protection Enhances security for administrator and up to 4 users Hot-Plugging and Auto Scan Computers and devices can be disconnected and reconnected without KVM switch shutdown Automatically switches between ports every 5 seconds for convenient monitoring Flexible Keyboard/Mouse Applications Console mouse port emulation/bypass supports most mouse drivers and multifunction mice Complete keyboard emulation for error-free booting Easy Setup and Use Plug-and-play operation with no software or drivers to install Durable metal housing mounts in 1U of space in EIA-standard 19 in. rack Upgradable firmware to ensure up-to-date operation Compatible with Windows, Mac, Sun and Linux TAA-Compliant Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite’s B024-DUA8-DL DVI/USB KVM Switch eases multi-server management in data centers, server rooms and other high-density environments. This premium rack-mount KVM switch provides complete control of up to eight connected computers from a single DVI monitor, USB keyboard and USB mouse. By cascading up to three levels of KVM switches, you can control up to 512 computers at the same time.
Recommended for IT managers needing centralized access to a variety of digital and analog servers, this DVI/USB KVM switch also supports a VGA display when connected to a DVI to VGA adapter (such as Tripp Lite’s P556-Series).
The B024-DUA8-DL’s DVI-I dual-link connector supports digital video resolutions up to 2560 x 1600, including 1080p, and analog video resolutions up to 2048 x 1536. The multi-view installation feature lets you stack up to four KVM switches for connecting computers with up to four DVI outputs and displaying video on up to four console monitors, giving you flexibility in video output. A 3.5 mm microphone jack provides audio input to connected computers. A 3.5 mm audio jack provides 2.1-channel sound to connected speakers.
The OSD presents a text-based interface in eight different languages and allows backup of KVM configuration and user profile information. Dual-tier password protection enhances security for an administrator and up to four users. A DB9 cable is included for firmware upgrades that keep the KVM switch up to date with the latest technology. Easy front-panel access to USB 2.0 hub ports allows quick connection of two USB devices, such as flash drives and printers.
The B024-DUA8-DL offers a comprehensive, cost-effective management solution that installs in 1U of rack space. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. This KVM switch is compatible with all major operating systems, and upgradeable firmware fine-tunes compatibility with emerging standards.

Features

Control 8 Computers + Audio from a Single DVI Monitor, Keyboard and Mouse

  • 8-port KVM switch recommended for IT managers needing centralized access to a variety of digital and analog servers
  • Switch between connected computers via front-panel buttons, keyboard hotkeys or OSD
  • Supports digital video resolutions up to 2560 x 1600 (including 1080p) and analog video resolutions up to 2048 x 1536
  • Supports 2.1-channel surround sound with full bass response
  • Also supports VGA display when connected to a DVI to VGA adapter

Connect Up to 512 Computers to One Original Console

  • Expand the number of controlled computers by cascading up 3 levels of KVM switches

Multi-View Installation

  • Allows stacking of up to 4 KVMs for connecting computers with up to 4 DVI outputs and displaying video on up to 4 console monitors

Independent USB 2.0 Peripheral Sharing

  • 2-port front-panel USB 2.0 hub allows sharing of devices (printers, hard drives, scanners, webcams) between connected computers

Multilingual On-Screen Display

  • OSD supports English, German, Japanese, Traditional Chinese, Simplified Chinese, Spanish, Russian and French
  • Text-based interface offers direct access to every connected computer
  • Backs up and restores KVM configuration and user profile info

Dual-Tier Password Protection

  • Enhances security for administrator and up to 4 users

Hot-Plugging and Auto Scan

  • Computers and devices can be disconnected and reconnected without KVM switch shutdown
  • Automatically switches between ports every 5 seconds for convenient monitoring

Flexible Keyboard/Mouse Applications

  • Console mouse port emulation/bypass supports most mouse drivers and multifunction mice
  • Complete keyboard emulation for error-free booting

Easy Setup and Use

  • Plug-and-play operation with no software or drivers to install
  • Durable metal housing mounts in 1U of space in EIA-standard 19 in. rack
  • Upgradable firmware to ensure up-to-date operation
  • Compatible with Windows, Mac, Sun and Linux

TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category KVM Switches
Product Number B024-DUA8-DL
Product Name 8-Port DVI/USB KVM Switch with Audio and USB 2.0 Peripheral Sharing, 1U Rack-Mount, Dual-Link, 2560 x 1600
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches (Keyboard Video Mouse) - 95-B002-DP1AC4-N4-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; USB Port
View Details
PS/2 Keyboard, VGA Monitor & PS/2 Mouse - Model 8407 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC; PS/2 Computers
View Details