Tripp Lite by Eaton 4-Port Dual Monitor DVI KVM Switch with Audio and USB 2.0 Hub, Cables included B004-2DUA4-K

Description
Tripp Lite's B004-2DUA4-K 4-Port Dual Monitor KVM switch allows for the control of four computers with Dual Head DVI video cards via a single set of keyboard, mouse, and dual displays. Built-in USB 2.0 and 3.5 mm. Mini Stereo ports provide added functionality, allowing you to share USB peripherals (flash drive, web cam, powered USB hub, etc.), Speakers (2.1 stereo sound), and Microphone amongst the connected computers. Switch between the connected computers using the front panel pushbuttons, keyboard hotkey commands, or a function that allows for switching via the scroll wheel on your mouse. Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another. And set-up is quick and simple, with no software to install, and KVM cables included, so you're ready to go right out of the box. The B004-2DUA4-K is the perfect solution for CAD/CAM and Graphic designers; Medical, Educational and Financial institutions; and High-End gaming. Its DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536. Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Regardless of whether you use DVI or VGA, the KVM stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers. This full time DDC support provides the necessary EDID information for optimal performance on Windows 7 and other operating systems. Additionally, if you have the need for more than two monitors, the KVM's Quad-View Mode allows for computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display/Monitor KVM switches together. All major operating systems are supported; Windows, Mac, Linux and Sun. Compliant with CE, FCC, RoHS and REACH. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features 4-Port Dual Display DVI KVM switch with Audio and USB 2.0 Hub, Cables included Quad-View Mode allows computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display KVM switches together Built-in 2-Port USB 2.0 hub allows for the sharing of USB devices (flash drives, web cam, etc.) amongst the connected computers A powered USB hub may be connected to one of the USB ports to increase the number of connected peripherals 3.5 mm Mini Stereo jacks provide Speaker (2.1 stereo sound) and Microphone support to the connected computers Additional console audio jacks are conveniently located on the front panel of the KVM switch, making them ideal for use with IP phones Switch between connected computers via front panel pushbuttons, keyboard hotkeys, and a function that allows for switching via your mouse's scroll wheel Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another Auto Scan mode allows you to scan the connected computers without having to manually switch between them DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536 Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Compatible with all major operating systems; Windows, Mac, Linux, Sun Supports 3D graphics and gaming Supports hot plugging – Computers and devices can be unplugged and re-plugged without having to shut down the KVM switch The KVM switch stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers Full time DDC support provides the necessary EDID information for optimal video performance on Windows 7 and other operating systems Supports VESA DDC2B emulation and TMDS signal pass-through LEDs provide for easy monitoring of the connected computers Power-On-Detection recognizes when a connected computer has been powered-off and automatically switches to the next powered-on computer HDCP compliant Complete keyboard emulation for error-free booting Quick installation without the need for software Sun/Mac keyboard support and emulation Firmware upgradeable Compliant with CE, FCC, RoHS and REACH Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet
Description
Tripp Lite's B004-2DUA4-K 4-Port Dual Monitor KVM switch allows for the control of four computers with Dual Head DVI video cards via a single set of keyboard, mouse, and dual displays. Built-in USB 2.0 and 3.5 mm. Mini Stereo ports provide added functionality, allowing you to share USB peripherals (flash drive, web cam, powered USB hub, etc.), Speakers (2.1 stereo sound), and Microphone amongst the connected computers. Switch between the connected computers using the front panel pushbuttons, keyboard hotkey commands, or a function that allows for switching via the scroll wheel on your mouse. Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another. And set-up is quick and simple, with no software to install, and KVM cables included, so you're ready to go right out of the box. The B004-2DUA4-K is the perfect solution for CAD/CAM and Graphic designers; Medical, Educational and Financial institutions; and High-End gaming. Its DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536. Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Regardless of whether you use DVI or VGA, the KVM stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers. This full time DDC support provides the necessary EDID information for optimal performance on Windows 7 and other operating systems. Additionally, if you have the need for more than two monitors, the KVM's Quad-View Mode allows for computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display/Monitor KVM switches together. All major operating systems are supported; Windows, Mac, Linux and Sun. Compliant with CE, FCC, RoHS and REACH. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features 4-Port Dual Display DVI KVM switch with Audio and USB 2.0 Hub, Cables included Quad-View Mode allows computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display KVM switches together Built-in 2-Port USB 2.0 hub allows for the sharing of USB devices (flash drives, web cam, etc.) amongst the connected computers A powered USB hub may be connected to one of the USB ports to increase the number of connected peripherals 3.5 mm Mini Stereo jacks provide Speaker (2.1 stereo sound) and Microphone support to the connected computers Additional console audio jacks are conveniently located on the front panel of the KVM switch, making them ideal for use with IP phones Switch between connected computers via front panel pushbuttons, keyboard hotkeys, and a function that allows for switching via your mouse's scroll wheel Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another Auto Scan mode allows you to scan the connected computers without having to manually switch between them DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536 Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Compatible with all major operating systems; Windows, Mac, Linux, Sun Supports 3D graphics and gaming Supports hot plugging – Computers and devices can be unplugged and re-plugged without having to shut down the KVM switch The KVM switch stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers Full time DDC support provides the necessary EDID information for optimal video performance on Windows 7 and other operating systems Supports VESA DDC2B emulation and TMDS signal pass-through LEDs provide for easy monitoring of the connected computers Power-On-Detection recognizes when a connected computer has been powered-off and automatically switches to the next powered-on computer HDCP compliant Complete keyboard emulation for error-free booting Quick installation without the need for software Sun/Mac keyboard support and emulation Firmware upgradeable Compliant with CE, FCC, RoHS and REACH Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Port Dual Monitor DVI KVM Switch with Audio and USB 2.0 Hub, Cables included - B004-2DUA4-K - Tripp Lite by Eaton
Chicago, IL, United States
4-Port Dual Monitor DVI KVM Switch with Audio and USB 2.0 Hub, Cables included
B004-2DUA4-K
4-Port Dual Monitor DVI KVM Switch with Audio and USB 2.0 Hub, Cables included B004-2DUA4-K
Tripp Lite's B004-2DUA4-K 4-Port Dual Monitor KVM switch allows for the control of four computers with Dual Head DVI video cards via a single set of keyboard, mouse, and dual displays. Built-in USB 2.0 and 3.5 mm. Mini Stereo ports provide added functionality, allowing you to share USB peripherals (flash drive, web cam, powered USB hub, etc.), Speakers (2.1 stereo sound), and Microphone amongst the connected computers. Switch between the connected computers using the front panel pushbuttons, keyboard hotkey commands, or a function that allows for switching via the scroll wheel on your mouse. Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another. And set-up is quick and simple, with no software to install, and KVM cables included, so you're ready to go right out of the box. The B004-2DUA4-K is the perfect solution for CAD/CAM and Graphic designers; Medical, Educational and Financial institutions; and High-End gaming. Its DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536. Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Regardless of whether you use DVI or VGA, the KVM stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers. This full time DDC support provides the necessary EDID information for optimal performance on Windows 7 and other operating systems. Additionally, if you have the need for more than two monitors, the KVM's Quad-View Mode allows for computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display/Monitor KVM switches together. All major operating systems are supported; Windows, Mac, Linux and Sun. Compliant with CE, FCC, RoHS and REACH. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. Features 4-Port Dual Display DVI KVM switch with Audio and USB 2.0 Hub, Cables included Quad-View Mode allows computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display KVM switches together Built-in 2-Port USB 2.0 hub allows for the sharing of USB devices (flash drives, web cam, etc.) amongst the connected computers A powered USB hub may be connected to one of the USB ports to increase the number of connected peripherals 3.5 mm Mini Stereo jacks provide Speaker (2.1 stereo sound) and Microphone support to the connected computers Additional console audio jacks are conveniently located on the front panel of the KVM switch, making them ideal for use with IP phones Switch between connected computers via front panel pushbuttons, keyboard hotkeys, and a function that allows for switching via your mouse's scroll wheel Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another Auto Scan mode allows you to scan the connected computers without having to manually switch between them DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536 Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Compatible with all major operating systems; Windows, Mac, Linux, Sun Supports 3D graphics and gaming Supports hot plugging – Computers and devices can be unplugged and re-plugged without having to shut down the KVM switch The KVM switch stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers Full time DDC support provides the necessary EDID information for optimal video performance on Windows 7 and other operating systems Supports VESA DDC2B emulation and TMDS signal pass-through LEDs provide for easy monitoring of the connected computers Power-On-Detection recognizes when a connected computer has been powered-off and automatically switches to the next powered-on computer HDCP compliant Complete keyboard emulation for error-free booting Quick installation without the need for software Sun/Mac keyboard support and emulation Firmware upgradeable Compliant with CE, FCC, RoHS and REACH Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Tripp Lite's B004-2DUA4-K 4-Port Dual Monitor KVM switch allows for the control of four computers with Dual Head DVI video cards via a single set of keyboard, mouse, and dual displays. Built-in USB 2.0 and 3.5 mm. Mini Stereo ports provide added functionality, allowing you to share USB peripherals (flash drive, web cam, powered USB hub, etc.), Speakers (2.1 stereo sound), and Microphone amongst the connected computers. Switch between the connected computers using the front panel pushbuttons, keyboard hotkey commands, or a function that allows for switching via the scroll wheel on your mouse. Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another. And set-up is quick and simple, with no software to install, and KVM cables included, so you're ready to go right out of the box.
The B004-2DUA4-K is the perfect solution for CAD/CAM and Graphic designers; Medical, Educational and Financial institutions; and High-End gaming. Its DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536. Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Regardless of whether you use DVI or VGA, the KVM stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers. This full time DDC support provides the necessary EDID information for optimal performance on Windows 7 and other operating systems. Additionally, if you have the need for more than two monitors, the KVM's Quad-View Mode allows for computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display/Monitor KVM switches together. All major operating systems are supported; Windows, Mac, Linux and Sun. Compliant with CE, FCC, RoHS and REACH. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Features

  • 4-Port Dual Display DVI KVM switch with Audio and USB 2.0 Hub, Cables included
  • Quad-View Mode allows computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display KVM switches together
  • Built-in 2-Port USB 2.0 hub allows for the sharing of USB devices (flash drives, web cam, etc.) amongst the connected computers
  • A powered USB hub may be connected to one of the USB ports to increase the number of connected peripherals
  • 3.5 mm Mini Stereo jacks provide Speaker (2.1 stereo sound) and Microphone support to the connected computers
  • Additional console audio jacks are conveniently located on the front panel of the KVM switch, making them ideal for use with IP phones
  • Switch between connected computers via front panel pushbuttons, keyboard hotkeys, and a function that allows for switching via your mouse's scroll wheel
  • Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another
  • Auto Scan mode allows you to scan the connected computers without having to manually switch between them
  • DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536
  • Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables.
  • Compatible with all major operating systems; Windows, Mac, Linux, Sun
  • Supports 3D graphics and gaming
  • Supports hot plugging – Computers and devices can be unplugged and re-plugged without having to shut down the KVM switch
  • The KVM switch stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers
  • Full time DDC support provides the necessary EDID information for optimal video performance on Windows 7 and other operating systems
  • Supports VESA DDC2B emulation and TMDS signal pass-through
  • LEDs provide for easy monitoring of the connected computers
  • Power-On-Detection recognizes when a connected computer has been powered-off and automatically switches to the next powered-on computer
  • HDCP compliant
  • Complete keyboard emulation for error-free booting
  • Quick installation without the need for software
  • Sun/Mac keyboard support and emulation
  • Firmware upgradeable
  • Compliant with CE, FCC, RoHS and REACH
  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Supplier's Site
KVM Switches (Keyboard Video Mouse) - B004-2DUA4-K-ND - DigiKey
Thief River Falls, MN, United States
KVM Switches (Keyboard Video Mouse)
B004-2DUA4-K-ND
KVM Switches (Keyboard Video Mouse) B004-2DUA4-K-ND
4-PORT MONITOR DVI KVM SWITCH

4-PORT MONITOR DVI KVM SWITCH

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category KVM Switches KVM Switches
Product Number B004-2DUA4-K B004-2DUA4-K-ND
Product Name 4-Port Dual Monitor DVI KVM Switch with Audio and USB 2.0 Hub, Cables included KVM Switches (Keyboard Video Mouse)
Number of Users 1
Unlock Full Specs
to access all available technical data

Similar Products

KVM Switches - 756743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Features USB Port
Monitor Resolution 3840 x 2160 pixels
View Details
POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
4-Port USB PS/2 Audio KVM Switch Kit - TK-423K  (Version v1.2R) - TRENDnet Inc.
Specs
Number of Computers 4
Features Hot Key Switching
Monitor Resolution Up to: 2048 x 1536 @ 60Hz
View Details
KVM Switches (Keyboard Video Mouse) - 5073-AV4PRO-DP-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; RackMount; USB Port
View Details