The APSX2012SW 2000W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power or 4000W of peak power during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage. Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APSX2012SW converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 6-60A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX2012SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate battery voltage, charger and inverter status.
Features
Reliable Power for Mobile, Emergency and Remote Sites
Generates 230V pure sine-wave power from 12V battery bank
Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics
Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment
Functions as vehicle inverter, standalone AC power source or extended-run UPS
Unlimited runtime with variety of user-supplied batteries
Pure Sine-Wave Power for Normal and Peak Power Demands
2000W of continuous power
4000W of peak power to accommodate surge power demands during equipment startup and cycling
Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage
High-current DC input terminals for simple hardwired installation
Automatic Transfer Switching
Transfer relay switches to inverter power during blackout in 10 ms
3-position switch enables Auto, Charge Only or System Off mode
DIP switches configure high and low voltage auto-transfer
3-Stage 6-60A Selectable Battery Charger
Serves as battery charger when external 230V AC power is supplied and powering connected equipment
Protects battery from overcharging and overdischarging
Low-battery protection prevents excessive battery depletion
DIP switches configure wet/gel charging profiles
External Ports
Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP
RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW
Front-Panel LEDs
Indicate battery voltage, charger and inverter status
Rugged Steel Housing
Resists moisture, vibration and impact
Built-in mounting feet for installation on any rigid horizontal surface
The APSX2012SW 2000W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power or 4000W of peak power during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.
Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APSX2012SW converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 6-60A selectable charging system while simultaneously delivering AC power to connected equipment.
When used as a UPS, the APSX2012SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate battery voltage, charger and inverter status.
Features
Reliable Power for Mobile, Emergency and Remote Sites
- Generates 230V pure sine-wave power from 12V battery bank
- Ideal for powering variable-speed tools, computers, LEDs, fans, audio/video components and other sensitive electronics
- Designed for easy installation in RVs, commercial and fleet vehicles, emergency vehicles and construction equipment
- Functions as vehicle inverter, standalone AC power source or extended-run UPS
- Unlimited runtime with variety of user-supplied batteries
Pure Sine-Wave Power for Normal and Peak Power Demands
- 2000W of continuous power
- 4000W of peak power to accommodate surge power demands during equipment startup and cycling
- Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage
- High-current DC input terminals for simple hardwired installation
Automatic Transfer Switching
- Transfer relay switches to inverter power during blackout in 10 ms
- 3-position switch enables Auto, Charge Only or System Off mode
- DIP switches configure high and low voltage auto-transfer
3-Stage 6-60A Selectable Battery Charger
- Serves as battery charger when external 230V AC power is supplied and powering connected equipment
- Protects battery from overcharging and overdischarging
- Low-battery protection prevents excessive battery depletion
- DIP switches configure wet/gel charging profiles
External Ports
- Battery temperature port allows connection of optional remote battery temperature sensor, such as Tripp Lite’s APSSWTEMP
- RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRMSW
Front-Panel LEDs
- Indicate battery voltage, charger and inverter status
Rugged Steel Housing
- Resists moisture, vibration and impact
- Built-in mounting feet for installation on any rigid horizontal surface