Eaton Hydraulics Group Combination Clutch/Brake Packages AMCB Series

Description
AMCB Eaton Airflex AMCB AccuStop® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop® units are engineered for small- to medium-tonnage, high-speed, high-cycle punch presses. They deliver high torque and low inertia in a compact design. Features Ductile iron cylinders promote long cycle life under tough industrial conditions Low-inertia components decrease energy loss, optimize cycle times and limit friction material wear Long-life friction material reduces downtime, maintenance and replacement costs Consistent, stable stopping angle decreases the need for adjustments to the press Bolted friction shoes simplify replacement by eliminating the need for disc removal Designed-in safety feature provides a visual signal at the end of friction material life, ensuring that enough torque remains to stop the operation Engineered, self-lubricating composite bushings maintain quiet operation Eaton is ISO 9001 certified and our Airflex AMCB AccuStop™ design conforms to all relevant portions of ANSI B11.1 standard for metal forming presses
Description
AMCB Eaton Airflex AMCB AccuStop® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop® units are engineered for small- to medium-tonnage, high-speed, high-cycle punch presses. They deliver high torque and low inertia in a compact design. Features Ductile iron cylinders promote long cycle life under tough industrial conditions Low-inertia components decrease energy loss, optimize cycle times and limit friction material wear Long-life friction material reduces downtime, maintenance and replacement costs Consistent, stable stopping angle decreases the need for adjustments to the press Bolted friction shoes simplify replacement by eliminating the need for disc removal Designed-in safety feature provides a visual signal at the end of friction material life, ensuring that enough torque remains to stop the operation Engineered, self-lubricating composite bushings maintain quiet operation Eaton is ISO 9001 certified and our Airflex AMCB AccuStop™ design conforms to all relevant portions of ANSI B11.1 standard for metal forming presses

Suppliers

Company
Product
Description
Supplier Links
Combination Clutch/Brake Packages - AMCB Series - Eaton Hydraulics Group
Eden Prairie, MN, USA
Combination Clutch/Brake Packages
AMCB Series
Combination Clutch/Brake Packages AMCB Series
AMCB Eaton Airflex AMCB AccuStop® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop® units are engineered for small- to medium-tonnage, high-speed, high-cycle punch presses. They deliver high torque and low inertia in a compact design. Features Ductile iron cylinders promote long cycle life under tough industrial conditions Low-inertia components decrease energy loss, optimize cycle times and limit friction material wear Long-life friction material reduces downtime, maintenance and replacement costs Consistent, stable stopping angle decreases the need for adjustments to the press Bolted friction shoes simplify replacement by eliminating the need for disc removal Designed-in safety feature provides a visual signal at the end of friction material life, ensuring that enough torque remains to stop the operation Engineered, self-lubricating composite bushings maintain quiet operation Eaton is ISO 9001 certified and our Airflex AMCB AccuStop™ design conforms to all relevant portions of ANSI B11.1 standard for metal forming presses

AMCB

Eaton Airflex AMCB AccuStop® clutch and brake combinations pack a low-maintenance, high-performance punch. Featuring an air-actuated disc clutch and a spring-applied disc brake, Airflex AMCB AccuStop® units are engineered for small- to medium-tonnage, high-speed, high-cycle punch presses. They deliver high torque and low inertia in a compact design.

Features

  • Ductile iron cylinders promote long cycle life under tough industrial conditions
  • Low-inertia components decrease energy loss, optimize cycle times and limit friction material wear
  • Long-life friction material reduces downtime, maintenance and replacement costs
  • Consistent, stable stopping angle decreases the need for adjustments to the press
  • Bolted friction shoes simplify replacement by eliminating the need for disc removal
  • Designed-in safety feature provides a visual signal at the end of friction material life, ensuring that enough torque remains to stop the operation
  • Engineered, self-lubricating composite bushings maintain quiet operation
  • Eaton is ISO 9001 certified and our Airflex AMCB AccuStop™ design conforms to all relevant portions of ANSI B11.1 standard for metal forming presses
Supplier's Site

Technical Specifications

  Eaton Hydraulics Group
Product Category Pneumatic Brake and Clutch Assemblies
Product Number AMCB Series
Product Name Combination Clutch/Brake Packages
Spring Assistance Spring Return/Disengage
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
Low Inertia Clutches and Brakes - 321 - WPT Power Corporation
Specs
Torque 23850 Ft-lbs (32341 N-m)
Rotary Speed 1270 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
Combination Clutch/Brake Packages - DCB Units - Eaton Hydraulics Group
Specs
Torque 4583 Ft-lbs (6215 N-m)
Spring Assistance Spring Return/Disengage
Engagement Friction
View Details
POR H2000 -  - Boston Gear
Boston Gear
Specs
Torque 10.0 to 2750.0 Ft-lbs (13.56 to 3729 N-m)
Shaft In-line
Bore Diameter 0.4375 to 3.25 inch (11.11 to 82.55 mm)
View Details